Win Source Electronics Interface - Interface - Controllers - AQC107-B1-C 852662-AQC107-B1-C

Description
Manufacturer: Aquantia Corp Win Source Part Number: 852662-AQC107-B1-C Features: Ethernet Controller IEEE 802.3 Ethernet Interface FCBGA (12x14) Package: Tray Family Name: AQC107 Categories: Integrated Circuits (ICs) Case / Package: FCBGA (12x14) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 136
Request a Quote
Description
Manufacturer: Aquantia Corp Win Source Part Number: 852662-AQC107-B1-C Features: Ethernet Controller IEEE 802.3 Ethernet Interface FCBGA (12x14) Package: Tray Family Name: AQC107 Categories: Integrated Circuits (ICs) Case / Package: FCBGA (12x14) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 136
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - AQC107-B1-C - 852662-AQC107-B1-C - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - AQC107-B1-C
852662-AQC107-B1-C
Interface - Interface - Controllers - AQC107-B1-C 852662-AQC107-B1-C
Manufacturer: Aquantia Corp Win Source Part Number: 852662-AQC107-B1-C Features: Ethernet Controller IEEE 802.3 Ethernet Interface FCBGA (12x14) Package: Tray Family Name: AQC107 Categories: Integrated Circuits (ICs) Case / Package: FCBGA (12x14) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 136

Manufacturer: Aquantia Corp
Win Source Part Number: 852662-AQC107-B1-C
Features: Ethernet Controller IEEE 802.3 Ethernet Interface FCBGA (12x14)
Package: Tray
Family Name: AQC107
Categories: Integrated Circuits (ICs)
Case / Package: FCBGA (12x14)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 136

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 852662-AQC107-B1-C
Product Name Interface - Interface - Controllers - AQC107-B1-C
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC489IN#PBF - 1063751-LTC489IN#PBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300A-1CMS8#TRPBF - 111391-LTC4300A-1CMS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - 1072527-LTC4307IDD-1#PBF - Win Source Electronics
Specs
Device Type Sensor Interface; Buffer
Supply Voltage Other; 2.3V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details