Win Source Electronics Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300A-1CMS8#TRPBF 111391-LTC4300A-1CMS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 111391-LTC4300A-1CMS 8#TRPBF Packaging: Reel - TR Type: Buffer, Accelerator Applications: I2C - Hotswap Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Data Rate (Max): 400kHz Capacitance - Input: 10pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 5.1mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 111391-LTC4300A-1CMS 8#TRPBF Packaging: Reel - TR Type: Buffer, Accelerator Applications: I2C - Hotswap Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Data Rate (Max): 400kHz Capacitance - Input: 10pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 5.1mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300A-1CMS8#TRPBF - 111391-LTC4300A-1CMS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300A-1CMS8#TRPBF
111391-LTC4300A-1CMS8#TRPBF
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300A-1CMS8#TRPBF 111391-LTC4300A-1CMS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 111391-LTC4300A-1CMS 8#TRPBF Packaging: Reel - TR Type: Buffer, Accelerator Applications: I2C - Hotswap Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Data Rate (Max): 400kHz Capacitance - Input: 10pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 5.1mA

Manufacturer: Linear Technology
Win Source Part Number: 111391-LTC4300A-1CMS8#TRPBF
Packaging: Reel - TR
Type: Buffer, Accelerator
Applications: I2C - Hotswap
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 2
Data Rate (Max): 400kHz
Capacitance - Input: 10pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 5.1mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 111391-LTC4300A-1CMS8#TRPBF
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300A-1CMS8#TRPBF
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Filters - Active - LTC1562IG#TRPBF - 122655-LTC1562IG#TRPBF - Win Source Electronics
Specs
Supply Voltage Other; 4.75 V ~ 10.5 V~ ±4.75 V ~ 5.25 V
Package Type SOP; SSOP; 20-SSOP
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1138ACG#PBF - 1057912-LT1138ACG#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Filters - Active - LTC1563-2IGN - 1207738-LTC1563-2IGN - Win Source Electronics
Specs
Supply Voltage Other; 2.7V ~ 11V~ ±2.7V ~ 5.5V
Package Type SSOP
View Details