Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - SP3232EUCP 1257219-SP3232EUCP

Description
Manufacturer: Sipex Corporation Win Source Part Number: 1257219-SP3232EUCP Manufacturer Homepage: www.sipex.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Sipex Corporation Win Source Part Number: 1257219-SP3232EUCP Manufacturer Homepage: www.sipex.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP3232EUCP - 1257219-SP3232EUCP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP3232EUCP
1257219-SP3232EUCP
Interface - Interface - Drivers, Receivers, Transceivers - SP3232EUCP 1257219-SP3232EUCP
Manufacturer: Sipex Corporation Win Source Part Number: 1257219-SP3232EUCP Manufacturer Homepage: www.sipex.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Sipex Corporation
Win Source Part Number: 1257219-SP3232EUCP
Manufacturer Homepage: www.sipex.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1257219-SP3232EUCP
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP3232EUCP
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1484IS8#PBF - 1060771-LTC1484IS8#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 4000 kbps
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4311IDC#TRPBF - 1063596-LTC4311IDC#TRPBF - Win Source Electronics
Specs
Supply Voltage Other; 1.6 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 6-DFN (2x2)
View Details