Win Source Electronics RF Mixers - LT5560EDD#PBF 95153-LT5560EDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 95153-LT5560EDD#PBF Packaging: Tube/Rail Frequency: 10kHz to 4GHz Gain: 2.4dB Noise Figure: 9.3dB RF Type: CATV, DBS, PHS, UHF, VHF Secondary Attributes: Up/Down Converter Number of Mixers: 1 Categories: RF/IF and RFID Status: Active Case / Package: 8-DFN (3x3) Supply Voltage - Operating: 2.7 V to 5.3 V Operating Supply Current: 12mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 95153-LT5560EDD#PBF Packaging: Tube/Rail Frequency: 10kHz to 4GHz Gain: 2.4dB Noise Figure: 9.3dB RF Type: CATV, DBS, PHS, UHF, VHF Secondary Attributes: Up/Down Converter Number of Mixers: 1 Categories: RF/IF and RFID Status: Active Case / Package: 8-DFN (3x3) Supply Voltage - Operating: 2.7 V to 5.3 V Operating Supply Current: 12mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - LT5560EDD#PBF - 95153-LT5560EDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - LT5560EDD#PBF
95153-LT5560EDD#PBF
RF Mixers - LT5560EDD#PBF 95153-LT5560EDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 95153-LT5560EDD#PBF Packaging: Tube/Rail Frequency: 10kHz to 4GHz Gain: 2.4dB Noise Figure: 9.3dB RF Type: CATV, DBS, PHS, UHF, VHF Secondary Attributes: Up/Down Converter Number of Mixers: 1 Categories: RF/IF and RFID Status: Active Case / Package: 8-DFN (3x3) Supply Voltage - Operating: 2.7 V to 5.3 V Operating Supply Current: 12mA

Manufacturer: Linear Technology
Win Source Part Number: 95153-LT5560EDD#PBF
Packaging: Tube/Rail
Frequency: 10kHz to 4GHz
Gain: 2.4dB
Noise Figure: 9.3dB
RF Type: CATV, DBS, PHS, UHF, VHF
Secondary Attributes: Up/Down Converter
Number of Mixers: 1
Categories: RF/IF and RFID
Status: Active
Case / Package: 8-DFN (3x3)
Supply Voltage - Operating: 2.7 V to 5.3 V
Operating Supply Current: 12mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Mixers
Product Number 95153-LT5560EDD#PBF
Product Name RF Mixers - LT5560EDD#PBF
Package Type 8-DFN (3x3)
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - LT5579IUH#TRPBF - 95162-LT5579IUH#TRPBF - Win Source Electronics
Specs
Package Type 24-QFN (5x5)
RF 1500 to 3800 MHz
View Details
RF Mixers - LT5525EUF#PBF - 1059921-LT5525EUF#PBF - Win Source Electronics
Specs
Package Type 16-QFN (4x4)
RF 800 to 2500 MHz
View Details
RF Mixers - LT5525EUF#TRPBF - 781469-LT5525EUF#TRPBF - Win Source Electronics
Specs
RF 800 to 2500 MHz
View Details
RF Mixers - LT5527EUF#PBF - 072408-LT5527EUF#PBF - Win Source Electronics
Specs
Package Type 16-QFN (4x4)
RF 400 to 3700 MHz
View Details