Win Source Electronics RF Mixers - LT5526EUF#PBF 1059924-LT5526EUF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059924-LT5526EUF#PB F Packaging: Tube/Rail Frequency: 1kHz to 2GHz Gain: 0.6dB Noise Figure: 11dB RF Type: General Purpose Secondary Attributes: Down Converter Number of Mixers: 1 Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 3.6 V to 5.3 V Operating Supply Current: 33mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059924-LT5526EUF#PB F Packaging: Tube/Rail Frequency: 1kHz to 2GHz Gain: 0.6dB Noise Figure: 11dB RF Type: General Purpose Secondary Attributes: Down Converter Number of Mixers: 1 Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 3.6 V to 5.3 V Operating Supply Current: 33mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - LT5526EUF#PBF - 1059924-LT5526EUF#PBF - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - LT5526EUF#PBF
1059924-LT5526EUF#PBF
RF Mixers - LT5526EUF#PBF 1059924-LT5526EUF#PBF
Manufacturer: Linear Technology Win Source Part Number: 1059924-LT5526EUF#PB F Packaging: Tube/Rail Frequency: 1kHz to 2GHz Gain: 0.6dB Noise Figure: 11dB RF Type: General Purpose Secondary Attributes: Down Converter Number of Mixers: 1 Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 3.6 V to 5.3 V Operating Supply Current: 33mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1059924-LT5526EUF#PBF
Packaging: Tube/Rail
Frequency: 1kHz to 2GHz
Gain: 0.6dB
Noise Figure: 11dB
RF Type: General Purpose
Secondary Attributes: Down Converter
Number of Mixers: 1
Categories: RF/IF and RFID
Status: Active
Case / Package: 16-QFN (4x4)
Supply Voltage - Operating: 3.6 V to 5.3 V
Operating Supply Current: 33mA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Mixers
Product Number 1059924-LT5526EUF#PBF
Product Name RF Mixers - LT5526EUF#PBF
Package Type 16-QFN (4x4)
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - LT5578IUH#TRPBF - 724727-LT5578IUH#TRPBF - Win Source Electronics
Specs
RF 400 to 2700 MHz
View Details
RF Mixers - LT5578IUH#PBF - 809784-LT5578IUH#PBF - Win Source Electronics
Specs
RF 400 to 2700 MHz
View Details
RF Mixers - LT5511EFE#TRPBF - 781464-LT5511EFE#TRPBF - Win Source Electronics
Specs
RF 10 to 3000 MHz
View Details
RF Mixers - LT5527EUF#PBF - 072408-LT5527EUF#PBF - Win Source Electronics
Specs
Package Type 16-QFN (4x4)
RF 400 to 3700 MHz
View Details