Win Source Electronics RF Mixers - LTC5541IUH#PBF 784208-LTC5541IUH#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784208-LTC5541IUH#PB F Packaging: Tube Package: 20-WFQFN Exposed Pad Frequency: 1.3GHz ~ 2.3GHz Operating Supply Voltage: 3.1 V ~ 3.5 V Gain: 7.8dB Noise Figure: 9.6dB RF Type: W-CDMA Secondary Attributes: Down Converter Number of Mixers: 1 Categories: RF/IF and RFID Operating Supply Current: 192mA Manufacturer Package: 20-QFN-EP (5x5) Alternative Parts (Cross-Reference): MXJ-2501-17; LTC5541IUH#PBF; HMC7584LG; LTC5541IUH#TRPBF; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784208-LTC5541IUH#PB F Packaging: Tube Package: 20-WFQFN Exposed Pad Frequency: 1.3GHz ~ 2.3GHz Operating Supply Voltage: 3.1 V ~ 3.5 V Gain: 7.8dB Noise Figure: 9.6dB RF Type: W-CDMA Secondary Attributes: Down Converter Number of Mixers: 1 Categories: RF/IF and RFID Operating Supply Current: 192mA Manufacturer Package: 20-QFN-EP (5x5) Alternative Parts (Cross-Reference): MXJ-2501-17; LTC5541IUH#PBF; HMC7584LG; LTC5541IUH#TRPBF; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - LTC5541IUH#PBF - 784208-LTC5541IUH#PBF - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - LTC5541IUH#PBF
784208-LTC5541IUH#PBF
RF Mixers - LTC5541IUH#PBF 784208-LTC5541IUH#PBF
Manufacturer: Linear Technology Win Source Part Number: 784208-LTC5541IUH#PB F Packaging: Tube Package: 20-WFQFN Exposed Pad Frequency: 1.3GHz ~ 2.3GHz Operating Supply Voltage: 3.1 V ~ 3.5 V Gain: 7.8dB Noise Figure: 9.6dB RF Type: W-CDMA Secondary Attributes: Down Converter Number of Mixers: 1 Categories: RF/IF and RFID Operating Supply Current: 192mA Manufacturer Package: 20-QFN-EP (5x5) Alternative Parts (Cross-Reference): MXJ-2501-17; LTC5541IUH#PBF; HMC7584LG; LTC5541IUH#TRPBF; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784208-LTC5541IUH#PBF
Packaging: Tube
Package: 20-WFQFN Exposed Pad
Frequency: 1.3GHz ~ 2.3GHz
Operating Supply Voltage: 3.1 V ~ 3.5 V
Gain: 7.8dB
Noise Figure: 9.6dB
RF Type: W-CDMA
Secondary Attributes: Down Converter
Number of Mixers: 1
Categories: RF/IF and RFID
Operating Supply Current: 192mA
Manufacturer Package: 20-QFN-EP (5x5)
Alternative Parts (Cross-Reference): MXJ-2501-17; LTC5541IUH#PBF; HMC7584LG; LTC5541IUH#TRPBF;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Mixers
Product Number 784208-LTC5541IUH#PBF
Product Name RF Mixers - LTC5541IUH#PBF
RF 1300 to 2300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - LT5520EUF#TRPBF - 108212-LT5520EUF#TRPBF - Win Source Electronics
Specs
Package Type 16-QFN (4x4)
RF 1300 to 2300 MHz
View Details
RF Mixers - LT5512EUF#PBF - 118702-LT5512EUF#PBF - Win Source Electronics
Specs
Package Type 16-QFN (4x4)
RF 1.00E-3 to 3000 MHz
View Details
RF Mixers - LTC5551IUF#TRPBF - 754467-LTC5551IUF#TRPBF - Win Source Electronics
Specs
RF 300 to 3500 MHz
View Details