Win Source Electronics Board Mount LED Drivers - HLG-80H-42A 809884-HLG-80H-42A

Description
Manufacturer: MEAN WELL USA Inc. Win Source Part Number: 809884-HLG-80H-42A Type: Constant Current, Voltage Termination Style: Wire Leads Mounting Style: Chassis Mount Features: OCP, OTP, OVP, SCP Approvals: CB, CCC, CE, cULus, cURus, PSE, RCM, TUV, UL Ratings: IP65 Power (Watts): 82W Voltage - Output: 38 ~ 46V Topology: AC DC Converter Voltage - Isolation: 3.75kV Number of Outputs: 1 Voltage - Input (Min): 90VAC Efficiency: 91% Temperature Range - Operating: -40°C ~ 80°C Dimension: 6.76" L x 2.42" W x 1.53" H (171.8mm x 61.5mm x 38.8mm) Maximum Input Voltage: 305VAC Current - Output (Maximum): 1.95A Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 16 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: MEAN WELL USA Inc. Win Source Part Number: 809884-HLG-80H-42A Type: Constant Current, Voltage Termination Style: Wire Leads Mounting Style: Chassis Mount Features: OCP, OTP, OVP, SCP Approvals: CB, CCC, CE, cULus, cURus, PSE, RCM, TUV, UL Ratings: IP65 Power (Watts): 82W Voltage - Output: 38 ~ 46V Topology: AC DC Converter Voltage - Isolation: 3.75kV Number of Outputs: 1 Voltage - Input (Min): 90VAC Efficiency: 91% Temperature Range - Operating: -40°C ~ 80°C Dimension: 6.76" L x 2.42" W x 1.53" H (171.8mm x 61.5mm x 38.8mm) Maximum Input Voltage: 305VAC Current - Output (Maximum): 1.95A Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 16 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - HLG-80H-42A - 809884-HLG-80H-42A - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - HLG-80H-42A
809884-HLG-80H-42A
Board Mount LED Drivers - HLG-80H-42A 809884-HLG-80H-42A
Manufacturer: MEAN WELL USA Inc. Win Source Part Number: 809884-HLG-80H-42A Type: Constant Current, Voltage Termination Style: Wire Leads Mounting Style: Chassis Mount Features: OCP, OTP, OVP, SCP Approvals: CB, CCC, CE, cULus, cURus, PSE, RCM, TUV, UL Ratings: IP65 Power (Watts): 82W Voltage - Output: 38 ~ 46V Topology: AC DC Converter Voltage - Isolation: 3.75kV Number of Outputs: 1 Voltage - Input (Min): 90VAC Efficiency: 91% Temperature Range - Operating: -40°C ~ 80°C Dimension: 6.76" L x 2.42" W x 1.53" H (171.8mm x 61.5mm x 38.8mm) Maximum Input Voltage: 305VAC Current - Output (Maximum): 1.95A Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 16 MSL Level: 1 (Unlimited)

Manufacturer: MEAN WELL USA Inc.
Win Source Part Number: 809884-HLG-80H-42A
Type: Constant Current, Voltage
Termination Style: Wire Leads
Mounting Style: Chassis Mount
Features: OCP, OTP, OVP, SCP
Approvals: CB, CCC, CE, cULus, cURus, PSE, RCM, TUV, UL
Ratings: IP65
Power (Watts): 82W
Voltage - Output: 38 ~ 46V
Topology: AC DC Converter
Voltage - Isolation: 3.75kV
Number of Outputs: 1
Voltage - Input (Min): 90VAC
Efficiency: 91%
Temperature Range - Operating: -40°C ~ 80°C
Dimension: 6.76" L x 2.42" W x 1.53" H (171.8mm x 61.5mm x 38.8mm)
Maximum Input Voltage: 305VAC
Current - Output (Maximum): 1.95A
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 16
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 809884-HLG-80H-42A
Product Name Board Mount LED Drivers - HLG-80H-42A
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 305 volts
Output Voltage 38 to 46 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LT3478IFE - 1206705-LT3478IFE - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 42 volts
View Details
PMIC - PMIC - LED Drivers - LT3475EFE - 94760-LT3475EFE - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3.7 volts
Output Current 1500 milliamps
View Details
PMIC - PMIC - LED Drivers - LTC3217EUD#PBF - 133987-LTC3217EUD#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.9 volts
Output Current 150 milliamps
View Details
Board Mount LED Drivers - LT3519IMS#TRPBF - 781121-LT3519IMS#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details