Win Source Electronics PMIC - PMIC - LED Drivers - LT3475EFE 94760-LT3475EFE

Description
Manufacturer: Linear Technology Win Source Part Number: 94760-LT3475EFE Packaging: Tube/Rail Type: DC DC Regulator Applications: Automotive, Backlight, Lighting Mounting: SMD (SMT) Frequency: 200kHz to 2MHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 2 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP-EP Maximum Supply Voltage: 36V Operating Input Voltage(Min): 3.7V Channel Output Current: 1.5A Alternative Parts (Cross-Reference): AL8807AMP-13; LT3475IFE#TR; LT3592EDDB#PBF; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 94760-LT3475EFE Packaging: Tube/Rail Type: DC DC Regulator Applications: Automotive, Backlight, Lighting Mounting: SMD (SMT) Frequency: 200kHz to 2MHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 2 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP-EP Maximum Supply Voltage: 36V Operating Input Voltage(Min): 3.7V Channel Output Current: 1.5A Alternative Parts (Cross-Reference): AL8807AMP-13; LT3475IFE#TR; LT3592EDDB#PBF; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LT3475EFE - 94760-LT3475EFE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LT3475EFE
94760-LT3475EFE
PMIC - PMIC - LED Drivers - LT3475EFE 94760-LT3475EFE
Manufacturer: Linear Technology Win Source Part Number: 94760-LT3475EFE Packaging: Tube/Rail Type: DC DC Regulator Applications: Automotive, Backlight, Lighting Mounting: SMD (SMT) Frequency: 200kHz to 2MHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 2 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP-EP Maximum Supply Voltage: 36V Operating Input Voltage(Min): 3.7V Channel Output Current: 1.5A Alternative Parts (Cross-Reference): AL8807AMP-13; LT3475IFE#TR; LT3592EDDB#PBF; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 94760-LT3475EFE
Packaging: Tube/Rail
Type: DC DC Regulator
Applications: Automotive, Backlight, Lighting
Mounting: SMD (SMT)
Frequency: 200kHz to 2MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 2
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP-EP
Maximum Supply Voltage: 36V
Operating Input Voltage(Min): 3.7V
Channel Output Current: 1.5A
Alternative Parts (Cross-Reference): AL8807AMP-13; LT3475IFE#TR; LT3592EDDB#PBF;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 94760-LT3475EFE
Product Name PMIC - PMIC - LED Drivers - LT3475EFE
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LT3755EMSE-2#PBF - 1059621-LT3755EMSE-2#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 volts
Output Voltage 75 volts
View Details
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1335167-LCM-60 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 180 volts
View Details
Board Mount LED Drivers - LT3755IUD-2#PBF - 781256-LT3755IUD-2#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 75 volts
View Details
PMIC - PMIC - LED Drivers - LT3491ESC8 - 1206728-LT3491ESC8 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details