Win Source Electronics PMIC - PMIC - LED Drivers - LT3478IFE 1206705-LT3478IFE

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206705-LT3478IFE Type: DC DC Regulator Mounting Style: SMD Applications: Backlight Voltage - Output: 42V Frequency: 200kHz ~ 2.25MHz Current - Output / Channel: 4.5A (Switch) Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Dimming: PWM Categories: Integrated Circuits Supplier Device Package: 16-TSSOP-EP Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.linear.com Manufacturer Package: 16-TSSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Supply (Minimum): 2.8V Voltage - Supply (Maximum): 36V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206705-LT3478IFE Type: DC DC Regulator Mounting Style: SMD Applications: Backlight Voltage - Output: 42V Frequency: 200kHz ~ 2.25MHz Current - Output / Channel: 4.5A (Switch) Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Dimming: PWM Categories: Integrated Circuits Supplier Device Package: 16-TSSOP-EP Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.linear.com Manufacturer Package: 16-TSSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Supply (Minimum): 2.8V Voltage - Supply (Maximum): 36V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LT3478IFE - 1206705-LT3478IFE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LT3478IFE
1206705-LT3478IFE
PMIC - PMIC - LED Drivers - LT3478IFE 1206705-LT3478IFE
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206705-LT3478IFE Type: DC DC Regulator Mounting Style: SMD Applications: Backlight Voltage - Output: 42V Frequency: 200kHz ~ 2.25MHz Current - Output / Channel: 4.5A (Switch) Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Dimming: PWM Categories: Integrated Circuits Supplier Device Package: 16-TSSOP-EP Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.linear.com Manufacturer Package: 16-TSSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Supply (Minimum): 2.8V Voltage - Supply (Maximum): 36V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1206705-LT3478IFE
Type: DC DC Regulator
Mounting Style: SMD
Applications: Backlight
Voltage - Output: 42V
Frequency: 200kHz ~ 2.25MHz
Current - Output / Channel: 4.5A (Switch)
Internal Switch(s): Yes
Topology: Step-Down (Buck), Step-Up (Boost)
Dimming: PWM
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP-EP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 16-TSSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Supply (Minimum): 2.8V
Voltage - Supply (Maximum): 36V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1206705-LT3478IFE
Product Name PMIC - PMIC - LED Drivers - LT3478IFE
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LTC3214EDD#PBF - 134760-LTC3214EDD#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.9 volts
Output Current 500 milliamps
View Details
PMIC - PMIC - LED Drivers - LT3595EUHH#TRPBF - 129704-LT3595EUHH#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 volts
Output Current 50 milliamps
View Details
Board Mount LED Drivers - LT3475IFE-1#PBF - 781038-LT3475IFE-1#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT3486EDHC#PBF - 781055-LT3486EDHC#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details