Win Source Electronics Board Mount LED Drivers - LT3519IMS#TRPBF 781121-LT3519IMS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781121-LT3519IMS#TRP BF Packaging: Reel package Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Applications: Lighting Mounting: SMD Frequency: 400kHz Internal Switch(s): Yes Topology: SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LT3519IMS Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP Voltage Supply MAX: 30V Output Current per Channel: 750mA (Switch) Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): LV5026MC-AH; LX2260ILQ-TR; TLD1211SJXT; MAX8790AETP+; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781121-LT3519IMS#TRP BF Packaging: Reel package Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Applications: Lighting Mounting: SMD Frequency: 400kHz Internal Switch(s): Yes Topology: SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LT3519IMS Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP Voltage Supply MAX: 30V Output Current per Channel: 750mA (Switch) Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): LV5026MC-AH; LX2260ILQ-TR; TLD1211SJXT; MAX8790AETP+; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LT3519IMS#TRPBF - 781121-LT3519IMS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LT3519IMS#TRPBF
781121-LT3519IMS#TRPBF
Board Mount LED Drivers - LT3519IMS#TRPBF 781121-LT3519IMS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781121-LT3519IMS#TRP BF Packaging: Reel package Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Applications: Lighting Mounting: SMD Frequency: 400kHz Internal Switch(s): Yes Topology: SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LT3519IMS Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP Voltage Supply MAX: 30V Output Current per Channel: 750mA (Switch) Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): LV5026MC-AH; LX2260ILQ-TR; TLD1211SJXT; MAX8790AETP+; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781121-LT3519IMS#TRPBF
Packaging: Reel package
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-TFSOP (0.118", 3.00mm Width)
Applications: Lighting
Mounting: SMD
Frequency: 400kHz
Internal Switch(s): Yes
Topology: SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Family Name: LT3519IMS
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-MSOP
Voltage Supply MAX: 30V
Output Current per Channel: 750mA (Switch)
Voltage Supply MIN: 3V
Alternative Parts (Cross-Reference): LV5026MC-AH; LX2260ILQ-TR; TLD1211SJXT; MAX8790AETP+;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 781121-LT3519IMS#TRPBF
Product Name Board Mount LED Drivers - LT3519IMS#TRPBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - HV9921N3 - 1182591-HV9921N3 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Power Supplies - External/Internal (Off-Board) - LED Drivers - 962748-PLD-16-1050A - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 90 volts
View Details
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1085483-PLN-20-12 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 90 volts
View Details
PMIC - PMIC - LED Drivers - LT3761IMSE#TRPBF - 1059677-LT3761IMSE#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 volts
Package Type 16-MSOP-EP
View Details