Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4121IUD#TRPBF 806004-LTC4121IUD#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 806004-LTC4121IUD#TR PBF Packaging: Reel Mounting Style: SMD Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Charge Current - Max: 400mA Battery Pack Voltage: 18V (Maximum) Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 40V Part Number Series: LTC4121
Request a Quote Datasheet
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 806004-LTC4121IUD#TR PBF Packaging: Reel Mounting Style: SMD Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Charge Current - Max: 400mA Battery Pack Voltage: 18V (Maximum) Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 40V Part Number Series: LTC4121
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4121IUD#TRPBF - 806004-LTC4121IUD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4121IUD#TRPBF
806004-LTC4121IUD#TRPBF
PMIC - PMIC - Battery Chargers - LTC4121IUD#TRPBF 806004-LTC4121IUD#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 806004-LTC4121IUD#TR PBF Packaging: Reel Mounting Style: SMD Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Charge Current - Max: 400mA Battery Pack Voltage: 18V (Maximum) Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 40V Part Number Series: LTC4121

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 806004-LTC4121IUD#TRPBF
Packaging: Reel
Mounting Style: SMD
Battery Chemistry: Multi-Chemistry
Current - Charging: Constant - Programmable
Charge Current - Max: 400mA
Battery Pack Voltage: 18V (Maximum)
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 16-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 40V
Part Number Series: LTC4121

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 806004-LTC4121IUD#TRPBF
Product Name PMIC - PMIC - Battery Chargers - LTC4121IUD#TRPBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTM8061EV-8.2#PBF - 784642-LTM8061EV-8.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 2
Charge Current 2000 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4088EDE-2#PBF - 1063328-LTC4088EDE-2#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 14-DFN (4x3)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4100EG#PBF - 783901-LTC4100EG#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection; Over Current Protection
Package Type SSOP
View Details