Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4053EMSE-4.2#PBF 124578-LTC4053EMSE-4.2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 124578-LTC4053EMSE-4 .2#PBF Packaging: Tube/Rail Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP-EP Maximum Supply Voltage: 6.5V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 124578-LTC4053EMSE-4 .2#PBF Packaging: Tube/Rail Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP-EP Maximum Supply Voltage: 6.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4053EMSE-4.2#PBF - 124578-LTC4053EMSE-4.2#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4053EMSE-4.2#PBF
124578-LTC4053EMSE-4.2#PBF
PMIC - PMIC - Battery Chargers - LTC4053EMSE-4.2#PBF 124578-LTC4053EMSE-4.2#PBF
Manufacturer: Linear Technology Win Source Part Number: 124578-LTC4053EMSE-4 .2#PBF Packaging: Tube/Rail Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP-EP Maximum Supply Voltage: 6.5V

Manufacturer: Linear Technology
Win Source Part Number: 124578-LTC4053EMSE-4.2#PBF
Packaging: Tube/Rail
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP-EP
Maximum Supply Voltage: 6.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 124578-LTC4053EMSE-4.2#PBF
Product Name PMIC - PMIC - Battery Chargers - LTC4053EMSE-4.2#PBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4050EMS-4.1#PBF - 783853-LTC4050EMS-4.1#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Battery Chargers - LTC4002ES8-4.2#PBF - 133132-LTC4002ES8-4.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOIC; 8-SOIC
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC1734LES6-4.2#TRPBF - 135008-LTC1734LES6-4.2#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Current Protection
Package Type TSOT-23-6
View Details
PMIC - PMIC - Battery Chargers - LTC3550EDHC-1#PBF - 783412-LTC3550EDHC-1#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Cells 1
View Details