Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4009CUF-1#PBF 783838-LTC4009CUF-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783838-LTC4009CUF-1# PBF Packaging: Tube Operating Temperature Range: 0°C ~ 85°C (TA) Package: 20-WFQFN Exposed Pad Fault Protection: Over Voltage, Reverse Current Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 4 Current - Charging: Constant - Programmable Battery Pack Voltage: 16.4V Family Name: LTC4009-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (4x4) Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): ISL6299AIR; ISL6252AHRZ-T; ISL6252AHAZ-T; ISL6252HRZ-T; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783838-LTC4009CUF-1# PBF Packaging: Tube Operating Temperature Range: 0°C ~ 85°C (TA) Package: 20-WFQFN Exposed Pad Fault Protection: Over Voltage, Reverse Current Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 4 Current - Charging: Constant - Programmable Battery Pack Voltage: 16.4V Family Name: LTC4009-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (4x4) Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): ISL6299AIR; ISL6252AHRZ-T; ISL6252AHAZ-T; ISL6252HRZ-T; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4009CUF-1#PBF - 783838-LTC4009CUF-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4009CUF-1#PBF
783838-LTC4009CUF-1#PBF
PMIC - PMIC - Battery Chargers - LTC4009CUF-1#PBF 783838-LTC4009CUF-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 783838-LTC4009CUF-1# PBF Packaging: Tube Operating Temperature Range: 0°C ~ 85°C (TA) Package: 20-WFQFN Exposed Pad Fault Protection: Over Voltage, Reverse Current Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 4 Current - Charging: Constant - Programmable Battery Pack Voltage: 16.4V Family Name: LTC4009-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (4x4) Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): ISL6299AIR; ISL6252AHRZ-T; ISL6252AHAZ-T; ISL6252HRZ-T; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783838-LTC4009CUF-1#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 85°C (TA)
Package: 20-WFQFN Exposed Pad
Fault Protection: Over Voltage, Reverse Current
Battery Chemistry: Multi-Chemistry
Number of Cells: 1 ~ 4
Current - Charging: Constant - Programmable
Battery Pack Voltage: 16.4V
Family Name: LTC4009-1
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-QFN (4x4)
Voltage Supply MAX: 28V
Alternative Parts (Cross-Reference): ISL6299AIR; ISL6252AHRZ-T; ISL6252AHAZ-T; ISL6252HRZ-T;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 783838-LTC4009CUF-1#PBF
Product Name PMIC - PMIC - Battery Chargers - LTC4009CUF-1#PBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LT1510CS#TRPBF - 780529-LT1510CS#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Package Type SOIC
View Details
PMIC - PMIC - Battery Chargers - LTC4085EDE-3#PBF - 783892-LTC4085EDE-3#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 1500 mA
View Details
PMIC - PMIC - Battery Chargers - LT1505CG-1#PBF - 130262-LT1505CG-1#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Package Type SOP; SSOP; 28-SSOP
View Details
PMIC - PMIC - Battery Chargers - LTM8062AIV#PBF - 784647-LTM8062AIV#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 2100 mA
View Details