Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4008EGN-1#PBF 783834-LTC4008EGN-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783834-LTC4008EGN-1# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SSOP (0.154", 3.90mm Width) Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Family Name: LTC4008-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): LTC4008EGN-1#TR; LTC4008EGN#TR; LTC4008EGN-1; LTC4008EGN; Introduction Date: January 10, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783834-LTC4008EGN-1# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SSOP (0.154", 3.90mm Width) Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Family Name: LTC4008-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): LTC4008EGN-1#TR; LTC4008EGN#TR; LTC4008EGN-1; LTC4008EGN; Introduction Date: January 10, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4008EGN-1#PBF - 783834-LTC4008EGN-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4008EGN-1#PBF
783834-LTC4008EGN-1#PBF
PMIC - PMIC - Battery Chargers - LTC4008EGN-1#PBF 783834-LTC4008EGN-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 783834-LTC4008EGN-1# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SSOP (0.154", 3.90mm Width) Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Family Name: LTC4008-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): LTC4008EGN-1#TR; LTC4008EGN#TR; LTC4008EGN-1; LTC4008EGN; Introduction Date: January 10, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 783834-LTC4008EGN-1#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SSOP (0.154", 3.90mm Width)
Battery Chemistry: Multi-Chemistry
Current - Charging: Constant - Programmable
Family Name: LTC4008-1
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SSOP
Voltage Supply MAX: 28V
Alternative Parts (Cross-Reference): LTC4008EGN-1#TR; LTC4008EGN#TR; LTC4008EGN-1; LTC4008EGN;
Introduction Date: January 10, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 783834-LTC4008EGN-1#PBF
Product Name PMIC - PMIC - Battery Chargers - LTC4008EGN-1#PBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTM8061IV-4.2#PBF - 784645-LTM8061IV-4.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 2000 mA
View Details
PMIC - PMIC - Battery Chargers - LTC1734ES6-4.2#TRPBF - 109929-LTC1734ES6-4.2#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Current Protection
Package Type TSOT-23-6
View Details
PMIC - PMIC - Battery Chargers - LTC1729CMS8-8.4#PBF - 782198-LTC1729CMS8-8.4#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SSOP
Cells 2
View Details
PMIC - PMIC - Battery Chargers - LTC4053EDD-4.2#PBF - 783855-LTC4053EDD-4.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details