Win Source Electronics Digital Isolators - LTM2884CY#PBF 784538-LTM2884CY#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784538-LTM2884CY#PBF Series: μModule Packaging: Tray Type: USB Operating Temperature Range: 0°C ~ 70°C Package: 44-BBGA Technology: Magnetic Coupling Operating Supply Voltage: 4.4 V ~ 16.5 V Data Rate: 12Mbps Channel Type: Bidirectional Rise / Fall Time (Typ): 20ns, 20ns (Maximum) Number of Channels: 1 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/1 Isolated Power: Yes Family Name: LTM2884 Categories: Isolators Manufacturer Package: 44-BGA (15x15) Common Mode Transient Immunity (Minimum): 30kV/μs Propagation Delay tpLH / tpHL (Maximum): 115ns, 115ns Alternative Parts (Cross-Reference): USB3336E-GL-TR; USB3310C-CP; USB3331E-GL-TR; USB3330E-GL-TR; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784538-LTM2884CY#PBF Series: μModule Packaging: Tray Type: USB Operating Temperature Range: 0°C ~ 70°C Package: 44-BBGA Technology: Magnetic Coupling Operating Supply Voltage: 4.4 V ~ 16.5 V Data Rate: 12Mbps Channel Type: Bidirectional Rise / Fall Time (Typ): 20ns, 20ns (Maximum) Number of Channels: 1 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/1 Isolated Power: Yes Family Name: LTM2884 Categories: Isolators Manufacturer Package: 44-BGA (15x15) Common Mode Transient Immunity (Minimum): 30kV/μs Propagation Delay tpLH / tpHL (Maximum): 115ns, 115ns Alternative Parts (Cross-Reference): USB3336E-GL-TR; USB3310C-CP; USB3331E-GL-TR; USB3330E-GL-TR; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - LTM2884CY#PBF - 784538-LTM2884CY#PBF - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - LTM2884CY#PBF
784538-LTM2884CY#PBF
Digital Isolators - LTM2884CY#PBF 784538-LTM2884CY#PBF
Manufacturer: Linear Technology Win Source Part Number: 784538-LTM2884CY#PBF Series: μModule Packaging: Tray Type: USB Operating Temperature Range: 0°C ~ 70°C Package: 44-BBGA Technology: Magnetic Coupling Operating Supply Voltage: 4.4 V ~ 16.5 V Data Rate: 12Mbps Channel Type: Bidirectional Rise / Fall Time (Typ): 20ns, 20ns (Maximum) Number of Channels: 1 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/1 Isolated Power: Yes Family Name: LTM2884 Categories: Isolators Manufacturer Package: 44-BGA (15x15) Common Mode Transient Immunity (Minimum): 30kV/μs Propagation Delay tpLH / tpHL (Maximum): 115ns, 115ns Alternative Parts (Cross-Reference): USB3336E-GL-TR; USB3310C-CP; USB3331E-GL-TR; USB3330E-GL-TR; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 784538-LTM2884CY#PBF
Series: μModule
Packaging: Tray
Type: USB
Operating Temperature Range: 0°C ~ 70°C
Package: 44-BBGA
Technology: Magnetic Coupling
Operating Supply Voltage: 4.4 V ~ 16.5 V
Data Rate: 12Mbps
Channel Type: Bidirectional
Rise / Fall Time (Typ): 20ns, 20ns (Maximum)
Number of Channels: 1
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 1/1
Isolated Power: Yes
Family Name: LTM2884
Categories: Isolators
Manufacturer Package: 44-BGA (15x15)
Common Mode Transient Immunity (Minimum): 30kV/μs
Propagation Delay tpLH / tpHL (Maximum): 115ns, 115ns
Alternative Parts (Cross-Reference): USB3336E-GL-TR; USB3310C-CP; USB3331E-GL-TR; USB3330E-GL-TR;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 784538-LTM2884CY#PBF
Product Name Digital Isolators - LTM2884CY#PBF
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Isolators - Gate Drivers - 1382344-IS480P - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Digital Isolators - LTM2887CY-5S#PBF - 1064314-LTM2887CY-5S#PBF - Win Source Electronics
Specs
Analog Channels 6 #
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
Digital Isolators - LTM2881CY-3#PBF - 758778-LTM2881CY-3#PBF - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
Digital Isolators - LTM2892CY-S#PBF - 784549-LTM2892CY-S#PBF - Win Source Electronics
Specs
Analog Channels 6 #
Operating Temperature 32 to 158 F (0 to 70 C)
View Details