Win Source Electronics Digital Isolators - LTM2887CY-3S#PBF 1064312-LTM2887CY-3S#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1064312-LTM2887CY-3S #PBF Packaging: Tray Type: SPI Technology: Magnetic Coupling Data Rate: 4MHz, 8MHz Channel Type: Unidirectional Number of Channels: 6 Inputs - Side 1/Side 2: 3/3 Common Mode Transient Immunity (Min): 30kV/μs Propagation Delay tpLH / tpHL (Max): 100ns, 100ns Isolation Voltage: 2500Vrms Isolated Power: Yes Categories: Isolators Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 32-BGA (15x11.25) Supply Voltage - Operating: 3 V to 3.6 V Rise and Fall Time: 3ns, 3ns Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1064312-LTM2887CY-3S #PBF Packaging: Tray Type: SPI Technology: Magnetic Coupling Data Rate: 4MHz, 8MHz Channel Type: Unidirectional Number of Channels: 6 Inputs - Side 1/Side 2: 3/3 Common Mode Transient Immunity (Min): 30kV/μs Propagation Delay tpLH / tpHL (Max): 100ns, 100ns Isolation Voltage: 2500Vrms Isolated Power: Yes Categories: Isolators Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 32-BGA (15x11.25) Supply Voltage - Operating: 3 V to 3.6 V Rise and Fall Time: 3ns, 3ns Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - LTM2887CY-3S#PBF - 1064312-LTM2887CY-3S#PBF - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - LTM2887CY-3S#PBF
1064312-LTM2887CY-3S#PBF
Digital Isolators - LTM2887CY-3S#PBF 1064312-LTM2887CY-3S#PBF
Manufacturer: Linear Technology Win Source Part Number: 1064312-LTM2887CY-3S #PBF Packaging: Tray Type: SPI Technology: Magnetic Coupling Data Rate: 4MHz, 8MHz Channel Type: Unidirectional Number of Channels: 6 Inputs - Side 1/Side 2: 3/3 Common Mode Transient Immunity (Min): 30kV/μs Propagation Delay tpLH / tpHL (Max): 100ns, 100ns Isolation Voltage: 2500Vrms Isolated Power: Yes Categories: Isolators Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 32-BGA (15x11.25) Supply Voltage - Operating: 3 V to 3.6 V Rise and Fall Time: 3ns, 3ns Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1064312-LTM2887CY-3S#PBF
Packaging: Tray
Type: SPI
Technology: Magnetic Coupling
Data Rate: 4MHz, 8MHz
Channel Type: Unidirectional
Number of Channels: 6
Inputs - Side 1/Side 2: 3/3
Common Mode Transient Immunity (Min): 30kV/μs
Propagation Delay tpLH / tpHL (Max): 100ns, 100ns
Isolation Voltage: 2500Vrms
Isolated Power: Yes
Categories: Isolators
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 32-BGA (15x11.25)
Supply Voltage - Operating: 3 V to 3.6 V
Rise and Fall Time: 3ns, 3ns
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1064312-LTM2887CY-3S#PBF
Product Name Digital Isolators - LTM2887CY-3S#PBF
Analog Channels 6 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - LTM2883CY-5I#PBF - 784537-LTM2883CY-5I#PBF - Win Source Electronics
Specs
Analog Channels 6 #
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
Digital Isolators - LTM2887CY-5I#PBF - 784546-LTM2887CY-5I#PBF - Win Source Electronics
Specs
Analog Channels 6 #
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
Digital Isolators - LTM2886HY-5S#PBF - 784544-LTM2886HY-5S#PBF - Win Source Electronics
Specs
Analog Channels 6 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1015423-ISP817X - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -22 to 212 F (-30 to 100 C)
View Details