Win Source Electronics Isolators - Optoisolators - Transistor, Photovoltaic Output 1065745-IS281D

Description
Win Source Part Number: 1065745-IS281D Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 5µs, 3µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 300% @ 5mA Voltage - Output (Max): 80V Vce Saturation (Max): 200mV Current Transfer Ratio (Max): 600% @ 5mA Package / Case: 4-SOIC (0.173", 4.40mm Width) Temperature Range - Operating: -55°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Isocom Components 2004 LTD Other Names: IS281DDKR,IS281DTR,I S281DCT Base Product Number: IS281
Request a Quote Datasheet
Description
Win Source Part Number: 1065745-IS281D Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 5µs, 3µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 300% @ 5mA Voltage - Output (Max): 80V Vce Saturation (Max): 200mV Current Transfer Ratio (Max): 600% @ 5mA Package / Case: 4-SOIC (0.173", 4.40mm Width) Temperature Range - Operating: -55°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Isocom Components 2004 LTD Other Names: IS281DDKR,IS281DTR,I S281DCT Base Product Number: IS281
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1065745-IS281D - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1065745-IS281D
Isolators - Optoisolators - Transistor, Photovoltaic Output 1065745-IS281D
Win Source Part Number: 1065745-IS281D Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 5µs, 3µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 300% @ 5mA Voltage - Output (Max): 80V Vce Saturation (Max): 200mV Current Transfer Ratio (Max): 600% @ 5mA Package / Case: 4-SOIC (0.173", 4.40mm Width) Temperature Range - Operating: -55°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Isocom Components 2004 LTD Other Names: IS281DDKR,IS281DTR,I S281DCT Base Product Number: IS281

Win Source Part Number: 1065745-IS281D
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 60 mA
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 5µs, 3µs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Current Transfer Ratio (Min): 300% @ 5mA
Voltage - Output (Max): 80V
Vce Saturation (Max): 200mV
Current Transfer Ratio (Max): 600% @ 5mA
Package / Case: 4-SOIC (0.173", 4.40mm Width)
Temperature Range - Operating: -55°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Isocom Components 2004 LTD
Other Names: IS281DDKR,IS281DTR,IS281DCT
Base Product Number: IS281

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1065745-IS281D
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - LTM2887CY-3S#PBF - 1064312-LTM2887CY-3S#PBF - Win Source Electronics
Specs
Analog Channels 6 #
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
Electronic Surplus - IS281 - 1188924-IS281 - Win Source Electronics
Specs
Operating Temperature -67 to 230 F (-55 to 110 C)
View Details
Isolators - Isolators - Gate Drivers - 1382344-IS480P - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details