Win Source Electronics Isolators - Gate Drivers - ICPL3120 1044672-ICPL3120

Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 1044672-ICPL3120 Packaging: Tube/Rail Mounting: Through Hole Technology: Optical Coupling Current - Output High, Low: 2A, 2A Forward Voltage: 1.37V Number of Channels: 1 Common Mode Transient Immunity (Min): 25kV/μs Propagation Delay tpLH / tpHL (Max): 500ns, 500ns Isolation Voltage: 5000Vrms Current - Peak Output: 2.5A Pulse Width Distortion (Max): 100ns Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 110°C Case / Package: 8-DIP Supply Voltage - Operating: 15 V to 30 V Rise and Fall Time: 100ns, 100ns Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 400
Request a Quote Datasheet
Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 1044672-ICPL3120 Packaging: Tube/Rail Mounting: Through Hole Technology: Optical Coupling Current - Output High, Low: 2A, 2A Forward Voltage: 1.37V Number of Channels: 1 Common Mode Transient Immunity (Min): 25kV/μs Propagation Delay tpLH / tpHL (Max): 500ns, 500ns Isolation Voltage: 5000Vrms Current - Peak Output: 2.5A Pulse Width Distortion (Max): 100ns Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 110°C Case / Package: 8-DIP Supply Voltage - Operating: 15 V to 30 V Rise and Fall Time: 100ns, 100ns Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 400
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - ICPL3120 - 1044672-ICPL3120 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - ICPL3120
1044672-ICPL3120
Isolators - Gate Drivers - ICPL3120 1044672-ICPL3120
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 1044672-ICPL3120 Packaging: Tube/Rail Mounting: Through Hole Technology: Optical Coupling Current - Output High, Low: 2A, 2A Forward Voltage: 1.37V Number of Channels: 1 Common Mode Transient Immunity (Min): 25kV/μs Propagation Delay tpLH / tpHL (Max): 500ns, 500ns Isolation Voltage: 5000Vrms Current - Peak Output: 2.5A Pulse Width Distortion (Max): 100ns Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 110°C Case / Package: 8-DIP Supply Voltage - Operating: 15 V to 30 V Rise and Fall Time: 100ns, 100ns Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 400

Manufacturer: Isocom Components 2004 LTD
Win Source Part Number: 1044672-ICPL3120
Packaging: Tube/Rail
Mounting: Through Hole
Technology: Optical Coupling
Current - Output High, Low: 2A, 2A
Forward Voltage: 1.37V
Number of Channels: 1
Common Mode Transient Immunity (Min): 25kV/μs
Propagation Delay tpLH / tpHL (Max): 500ns, 500ns
Isolation Voltage: 5000Vrms
Current - Peak Output: 2.5A
Pulse Width Distortion (Max): 100ns
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 110°C
Case / Package: 8-DIP
Supply Voltage - Operating: 15 V to 30 V
Rise and Fall Time: 100ns, 100ns
Continuous forward current- Max: 25mA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 400

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1044672-ICPL3120
Product Name Isolators - Gate Drivers - ICPL3120
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - LTM2882IY-3#PBF - 784534-LTM2882IY-3#PBF - Win Source Electronics
Specs
Analog Channels 4 #
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Isolators - Gate Drivers - IS341W - 807286-IS341W - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Digital Isolators - LTM2886CY-3S#PBF - 1064305-LTM2886CY-3S#PBF - Win Source Electronics
Specs
Analog Channels 6 #
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
Digital Isolators - LTC4310CMS-2#PBF - 784077-LTC4310CMS-2#PBF - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature 32 to 158 F (0 to 70 C)
View Details