Win Source Electronics Digital Isolators - LTM2881CY-3#PBF 758778-LTM2881CY-3#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 758778-LTM2881CY-3#P BF Series: μModule Packaging: Tray Type: RS422, RS485 Operating Temperature Range: 0°C ~ 70°C Package: 32-BBGA Technology: Magnetic Coupling Operating Supply Voltage: 3 V ~ 3.6 V Data Rate: 20Mbps Channel Type: Unidirectional Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/1 Isolated Power: Yes Family Name: LTM2881 Categories: Isolators Manufacturer Homepage: www.linear.com RoHS State: Request Verification Manufacturer Package: 32-BGA (15x11.25) Common Mode Transient Immunity (Minimum): 30kV/μs Alternative Parts (Cross-Reference): ISL32602EFBZ; MAX3362EKA-T; MAX3362EKA#G15; Introduction Date: August 27, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 758778-LTM2881CY-3#P BF Series: μModule Packaging: Tray Type: RS422, RS485 Operating Temperature Range: 0°C ~ 70°C Package: 32-BBGA Technology: Magnetic Coupling Operating Supply Voltage: 3 V ~ 3.6 V Data Rate: 20Mbps Channel Type: Unidirectional Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/1 Isolated Power: Yes Family Name: LTM2881 Categories: Isolators Manufacturer Homepage: www.linear.com RoHS State: Request Verification Manufacturer Package: 32-BGA (15x11.25) Common Mode Transient Immunity (Minimum): 30kV/μs Alternative Parts (Cross-Reference): ISL32602EFBZ; MAX3362EKA-T; MAX3362EKA#G15; Introduction Date: August 27, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - LTM2881CY-3#PBF - 758778-LTM2881CY-3#PBF - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - LTM2881CY-3#PBF
758778-LTM2881CY-3#PBF
Digital Isolators - LTM2881CY-3#PBF 758778-LTM2881CY-3#PBF
Manufacturer: Linear Technology Win Source Part Number: 758778-LTM2881CY-3#P BF Series: μModule Packaging: Tray Type: RS422, RS485 Operating Temperature Range: 0°C ~ 70°C Package: 32-BBGA Technology: Magnetic Coupling Operating Supply Voltage: 3 V ~ 3.6 V Data Rate: 20Mbps Channel Type: Unidirectional Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/1 Isolated Power: Yes Family Name: LTM2881 Categories: Isolators Manufacturer Homepage: www.linear.com RoHS State: Request Verification Manufacturer Package: 32-BGA (15x11.25) Common Mode Transient Immunity (Minimum): 30kV/μs Alternative Parts (Cross-Reference): ISL32602EFBZ; MAX3362EKA-T; MAX3362EKA#G15; Introduction Date: August 27, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 758778-LTM2881CY-3#PBF
Series: μModule
Packaging: Tray
Type: RS422, RS485
Operating Temperature Range: 0°C ~ 70°C
Package: 32-BBGA
Technology: Magnetic Coupling
Operating Supply Voltage: 3 V ~ 3.6 V
Data Rate: 20Mbps
Channel Type: Unidirectional
Number of Channels: 2
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 1/1
Isolated Power: Yes
Family Name: LTM2881
Categories: Isolators
Manufacturer Homepage: www.linear.com
RoHS State: Request Verification
Manufacturer Package: 32-BGA (15x11.25)
Common Mode Transient Immunity (Minimum): 30kV/μs
Alternative Parts (Cross-Reference): ISL32602EFBZ; MAX3362EKA-T; MAX3362EKA#G15;
Introduction Date: August 27, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 758778-LTM2881CY-3#PBF
Product Name Digital Isolators - LTM2881CY-3#PBF
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - LTM2887IY-5S#PBF - 784548-LTM2887IY-5S#PBF - Win Source Electronics
Specs
Analog Channels 6 #
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Digital Isolators - LTM2887CY-3S#PBF - 1064312-LTM2887CY-3S#PBF - Win Source Electronics
Specs
Analog Channels 6 #
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
Digital Isolators - LTM2883IY-5I#PBF - 1064299-LTM2883IY-5I#PBF - Win Source Electronics
Specs
Analog Channels 6 #
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1065748-IS281K - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -67 to 230 F (-55 to 110 C)
View Details