Win Source Electronics RF Mixers - LTC5542IUH#PBF 784209-LTC5542IUH#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784209-LTC5542IUH#PB F Packaging: Tube Package: 20-WFQFN Exposed Pad Frequency: 1.6GHz ~ 2.7GHz Operating Supply Voltage: 3.1 V ~ 3.5 V Gain: 8dB Noise Figure: 9.9dB RF Type: CDMA, LTE, W-CDMA, WiMAX Secondary Attributes: Down Converter Number of Mixers: 1 Family Name: LTC5542 Categories: RF/IF and RFID Operating Supply Current: 199mA Manufacturer Package: 20-QFN-EP (5x5) Alternative Parts (Cross-Reference): LTC5542IUH#TRPBF; Introduction Date: October 27, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784209-LTC5542IUH#PB F Packaging: Tube Package: 20-WFQFN Exposed Pad Frequency: 1.6GHz ~ 2.7GHz Operating Supply Voltage: 3.1 V ~ 3.5 V Gain: 8dB Noise Figure: 9.9dB RF Type: CDMA, LTE, W-CDMA, WiMAX Secondary Attributes: Down Converter Number of Mixers: 1 Family Name: LTC5542 Categories: RF/IF and RFID Operating Supply Current: 199mA Manufacturer Package: 20-QFN-EP (5x5) Alternative Parts (Cross-Reference): LTC5542IUH#TRPBF; Introduction Date: October 27, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - LTC5542IUH#PBF - 784209-LTC5542IUH#PBF - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - LTC5542IUH#PBF
784209-LTC5542IUH#PBF
RF Mixers - LTC5542IUH#PBF 784209-LTC5542IUH#PBF
Manufacturer: Linear Technology Win Source Part Number: 784209-LTC5542IUH#PB F Packaging: Tube Package: 20-WFQFN Exposed Pad Frequency: 1.6GHz ~ 2.7GHz Operating Supply Voltage: 3.1 V ~ 3.5 V Gain: 8dB Noise Figure: 9.9dB RF Type: CDMA, LTE, W-CDMA, WiMAX Secondary Attributes: Down Converter Number of Mixers: 1 Family Name: LTC5542 Categories: RF/IF and RFID Operating Supply Current: 199mA Manufacturer Package: 20-QFN-EP (5x5) Alternative Parts (Cross-Reference): LTC5542IUH#TRPBF; Introduction Date: October 27, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784209-LTC5542IUH#PBF
Packaging: Tube
Package: 20-WFQFN Exposed Pad
Frequency: 1.6GHz ~ 2.7GHz
Operating Supply Voltage: 3.1 V ~ 3.5 V
Gain: 8dB
Noise Figure: 9.9dB
RF Type: CDMA, LTE, W-CDMA, WiMAX
Secondary Attributes: Down Converter
Number of Mixers: 1
Family Name: LTC5542
Categories: RF/IF and RFID
Operating Supply Current: 199mA
Manufacturer Package: 20-QFN-EP (5x5)
Alternative Parts (Cross-Reference): LTC5542IUH#TRPBF;
Introduction Date: October 27, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Mixers
Product Number 784209-LTC5542IUH#PBF
Product Name RF Mixers - LTC5542IUH#PBF
RF 1600 to 2700 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - LT5525EUF#PBF - 1059921-LT5525EUF#PBF - Win Source Electronics
Specs
Package Type 16-QFN (4x4)
RF 800 to 2500 MHz
View Details
RF Mixers - LTC5569IUF#TRPBF - 127068-LTC5569IUF#TRPBF - Win Source Electronics
Specs
Package Type 16-QFN (4x4)
RF 300 to 4000 MHz
View Details
RF Mixers - LT5525EUF#TRPBF - 781469-LT5525EUF#TRPBF - Win Source Electronics
Specs
RF 800 to 2500 MHz
View Details
RF Mixers - LT5527EUF#TRPBF - 1059925-LT5527EUF#TRPBF - Win Source Electronics
Specs
Package Type 16-QFN (4x4)
RF 400 to 3700 MHz
View Details