Win Source Electronics RF Mixers - LT5511EFE#PBF 132976-LT5511EFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 132976-LT5511EFE#PBF Packaging: Tube/Rail Frequency: 10MHz to 3GHz Gain: 0dB Noise Figure: 15dB RF Type: CATV Secondary Attributes: Up Converter Number of Mixers: 1 Categories: RF/IF and RFID Status: Active Case / Package: 16-TSSOP-EP Supply Voltage - Operating: 4 V to 5.25 V Operating Supply Current: 65mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 132976-LT5511EFE#PBF Packaging: Tube/Rail Frequency: 10MHz to 3GHz Gain: 0dB Noise Figure: 15dB RF Type: CATV Secondary Attributes: Up Converter Number of Mixers: 1 Categories: RF/IF and RFID Status: Active Case / Package: 16-TSSOP-EP Supply Voltage - Operating: 4 V to 5.25 V Operating Supply Current: 65mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - LT5511EFE#PBF - 132976-LT5511EFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - LT5511EFE#PBF
132976-LT5511EFE#PBF
RF Mixers - LT5511EFE#PBF 132976-LT5511EFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 132976-LT5511EFE#PBF Packaging: Tube/Rail Frequency: 10MHz to 3GHz Gain: 0dB Noise Figure: 15dB RF Type: CATV Secondary Attributes: Up Converter Number of Mixers: 1 Categories: RF/IF and RFID Status: Active Case / Package: 16-TSSOP-EP Supply Voltage - Operating: 4 V to 5.25 V Operating Supply Current: 65mA

Manufacturer: Linear Technology
Win Source Part Number: 132976-LT5511EFE#PBF
Packaging: Tube/Rail
Frequency: 10MHz to 3GHz
Gain: 0dB
Noise Figure: 15dB
RF Type: CATV
Secondary Attributes: Up Converter
Number of Mixers: 1
Categories: RF/IF and RFID
Status: Active
Case / Package: 16-TSSOP-EP
Supply Voltage - Operating: 4 V to 5.25 V
Operating Supply Current: 65mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Mixers
Product Number 132976-LT5511EFE#PBF
Product Name RF Mixers - LT5511EFE#PBF
Package Type 16-TSSOP-EP
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - LT5527EUF#TRPBF - 1059925-LT5527EUF#TRPBF - Win Source Electronics
Specs
Package Type 16-QFN (4x4)
RF 400 to 3700 MHz
View Details
RF Mixers - LT5525EUF#TRPBF - 781469-LT5525EUF#TRPBF - Win Source Electronics
Specs
RF 800 to 2500 MHz
View Details
RF Mixers - LT5525EUF#PBF - 1059921-LT5525EUF#PBF - Win Source Electronics
Specs
Package Type 16-QFN (4x4)
RF 800 to 2500 MHz
View Details