Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4100EG#PBF 783901-LTC4100EG#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783901-LTC4100EG#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-SSOP (0.209", 5.30mm Width) Interface: I2C Fault Protection: Over Current, Over Voltage Battery Chemistry: Smart Batteries Number of Cells: 1 Current - Charging: Constant - Programmable Family Name: LTC4100 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SSOP Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): LTC4100EG; LTC4100EG#TR; LTC4100EG#TRPBF; Introduction Date: October 17, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783901-LTC4100EG#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-SSOP (0.209", 5.30mm Width) Interface: I2C Fault Protection: Over Current, Over Voltage Battery Chemistry: Smart Batteries Number of Cells: 1 Current - Charging: Constant - Programmable Family Name: LTC4100 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SSOP Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): LTC4100EG; LTC4100EG#TR; LTC4100EG#TRPBF; Introduction Date: October 17, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4100EG#PBF - 783901-LTC4100EG#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4100EG#PBF
783901-LTC4100EG#PBF
PMIC - PMIC - Battery Chargers - LTC4100EG#PBF 783901-LTC4100EG#PBF
Manufacturer: Linear Technology Win Source Part Number: 783901-LTC4100EG#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-SSOP (0.209", 5.30mm Width) Interface: I2C Fault Protection: Over Current, Over Voltage Battery Chemistry: Smart Batteries Number of Cells: 1 Current - Charging: Constant - Programmable Family Name: LTC4100 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SSOP Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): LTC4100EG; LTC4100EG#TR; LTC4100EG#TRPBF; Introduction Date: October 17, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783901-LTC4100EG#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-SSOP (0.209", 5.30mm Width)
Interface: I2C
Fault Protection: Over Current, Over Voltage
Battery Chemistry: Smart Batteries
Number of Cells: 1
Current - Charging: Constant - Programmable
Family Name: LTC4100
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-SSOP
Voltage Supply MAX: 28V
Alternative Parts (Cross-Reference): LTC4100EG; LTC4100EG#TR; LTC4100EG#TRPBF;
Introduction Date: October 17, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 783901-LTC4100EG#PBF
Product Name PMIC - PMIC - Battery Chargers - LTC4100EG#PBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC1731EMS8-4.1#PBF - 141125-LTC1731EMS8-4.1#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; 8-MSOP
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LT1512CN8#PBF - 780531-LT1512CN8#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type DIP
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4007EGN#PBF - 139259-LTC4007EGN#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; SSOP; 24-SSOP
Cells 3 to 4
View Details
PMIC - PMIC - Battery Chargers - LT8490EUKJ#PBF - 781662-LT8490EUKJ#PBF - Win Source Electronics
Specs
Charger Type Linear
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details