Win Source Electronics PMIC - PMIC - Battery Chargers - LTC1732EMS-4.2#TRPBF 108065-LTC1732EMS-4.2#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 108065-LTC1732EMS-4. 2#TRPBF Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 585mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP Maximum Supply Voltage: 12V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 108065-LTC1732EMS-4. 2#TRPBF Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 585mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP Maximum Supply Voltage: 12V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC1732EMS-4.2#TRPBF - 108065-LTC1732EMS-4.2#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC1732EMS-4.2#TRPBF
108065-LTC1732EMS-4.2#TRPBF
PMIC - PMIC - Battery Chargers - LTC1732EMS-4.2#TRPBF 108065-LTC1732EMS-4.2#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 108065-LTC1732EMS-4. 2#TRPBF Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 585mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP Maximum Supply Voltage: 12V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 108065-LTC1732EMS-4.2#TRPBF
Packaging: Reel - TR
Battery Chemistry: Multi-Chemistry
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 585mA
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP
Maximum Supply Voltage: 12V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 108065-LTC1732EMS-4.2#TRPBF
Product Name PMIC - PMIC - Battery Chargers - LTC1732EMS-4.2#TRPBF
Charger Type Linear
Package Type SOP; 10-MSOP
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4096EDD#TRPBF - 807471-LTC4096EDD#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Cell Type Li-Ion
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LT3651EUHE-8.4#TRPBF - 801711-LT3651EUHE-8.4#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Cell Type Li-Ion
Cells 2
View Details
PMIC - PMIC - Battery Chargers - LTC4121IUD#TRPBF - 806004-LTC4121IUD#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Charge Current 400 mA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Chargers - LTC1729CMS8-8.2#TRPBF - 130387-LTC1729CMS8-8.2#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; 8-MSOP
Cells 2
View Details