Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4009CUF#TRPBF 783837-LTC4009CUF#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783837-LTC4009CUF#TR PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 85°C (TA) Package: 20-WFQFN Exposed Pad Fault Protection: Over Voltage, Reverse Current Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 4 Current - Charging: Constant - Programmable Battery Pack Voltage: 16.8V Family Name: LTC4009 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (4x4) Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): LTC4009IUF#PBF; LTC4009IUF#TRPBF; Introduction Date: June 09, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783837-LTC4009CUF#TR PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 85°C (TA) Package: 20-WFQFN Exposed Pad Fault Protection: Over Voltage, Reverse Current Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 4 Current - Charging: Constant - Programmable Battery Pack Voltage: 16.8V Family Name: LTC4009 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (4x4) Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): LTC4009IUF#PBF; LTC4009IUF#TRPBF; Introduction Date: June 09, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4009CUF#TRPBF - 783837-LTC4009CUF#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4009CUF#TRPBF
783837-LTC4009CUF#TRPBF
PMIC - PMIC - Battery Chargers - LTC4009CUF#TRPBF 783837-LTC4009CUF#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783837-LTC4009CUF#TR PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 85°C (TA) Package: 20-WFQFN Exposed Pad Fault Protection: Over Voltage, Reverse Current Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 4 Current - Charging: Constant - Programmable Battery Pack Voltage: 16.8V Family Name: LTC4009 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (4x4) Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): LTC4009IUF#PBF; LTC4009IUF#TRPBF; Introduction Date: June 09, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783837-LTC4009CUF#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 85°C (TA)
Package: 20-WFQFN Exposed Pad
Fault Protection: Over Voltage, Reverse Current
Battery Chemistry: Multi-Chemistry
Number of Cells: 1 ~ 4
Current - Charging: Constant - Programmable
Battery Pack Voltage: 16.8V
Family Name: LTC4009
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-QFN (4x4)
Voltage Supply MAX: 28V
Alternative Parts (Cross-Reference): LTC4009IUF#PBF; LTC4009IUF#TRPBF;
Introduction Date: June 09, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 783837-LTC4009CUF#TRPBF
Product Name PMIC - PMIC - Battery Chargers - LTC4009CUF#TRPBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC1729CMS8-8.2#TRPBF - 130387-LTC1729CMS8-8.2#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; 8-MSOP
Cells 2
View Details
PMIC - PMIC - Battery Chargers - LT3652EDD#PBF - 781175-LT3652EDD#PBF - Win Source Electronics
Specs
Charger Type Linear
Charge Current 2000 mA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Chargers - LTC4075EDD#TRPBF - 783884-LTC4075EDD#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LT1511ISW#TRPBF - 105831-LT1511ISW#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Package Type SOIC; 24-SOIC
View Details