Win Source Electronics PMIC - PMIC - Battery Chargers - LTM8062AIV#PBF 784647-LTM8062AIV#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784647-LTM8062AIV#PB F Series: μModule Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Package: 77-BLGA Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant Programmable Features: Timer Charge Current - Max: 2.1A Family Name: LTM8062 Categories: Integrated Circuits (ICs) Manufacturer Package: 77-LGA (15x9) Voltage Supply MAX: 32V Alternative Parts (Cross-Reference): TSM1014IST; TSM1014AIST; TSM1013IST; TSM1013IS; Introduction Date: August 23, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784647-LTM8062AIV#PB F Series: μModule Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Package: 77-BLGA Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant Programmable Features: Timer Charge Current - Max: 2.1A Family Name: LTM8062 Categories: Integrated Circuits (ICs) Manufacturer Package: 77-LGA (15x9) Voltage Supply MAX: 32V Alternative Parts (Cross-Reference): TSM1014IST; TSM1014AIST; TSM1013IST; TSM1013IS; Introduction Date: August 23, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTM8062AIV#PBF - 784647-LTM8062AIV#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTM8062AIV#PBF
784647-LTM8062AIV#PBF
PMIC - PMIC - Battery Chargers - LTM8062AIV#PBF 784647-LTM8062AIV#PBF
Manufacturer: Linear Technology Win Source Part Number: 784647-LTM8062AIV#PB F Series: μModule Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Package: 77-BLGA Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant Programmable Features: Timer Charge Current - Max: 2.1A Family Name: LTM8062 Categories: Integrated Circuits (ICs) Manufacturer Package: 77-LGA (15x9) Voltage Supply MAX: 32V Alternative Parts (Cross-Reference): TSM1014IST; TSM1014AIST; TSM1013IST; TSM1013IS; Introduction Date: August 23, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784647-LTM8062AIV#PBF
Series: μModule
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 77-BLGA
Battery Chemistry: Multi-Chemistry
Number of Cells: 1
Current - Charging: Constant
Programmable Features: Timer
Charge Current - Max: 2.1A
Family Name: LTM8062
Categories: Integrated Circuits (ICs)
Manufacturer Package: 77-LGA (15x9)
Voltage Supply MAX: 32V
Alternative Parts (Cross-Reference): TSM1014IST; TSM1014AIST; TSM1013IST; TSM1013IS;
Introduction Date: August 23, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 784647-LTM8062AIV#PBF
Product Name PMIC - PMIC - Battery Chargers - LTM8062AIV#PBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4089EDJC-3#TRPBF - 1063331-LTC4089EDJC-3#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 22-DFN (6x3)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTM8061EV-4.1#PBF - 784640-LTM8061EV-4.1#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 2000 mA
View Details
PMIC - PMIC - Battery Chargers - LT3652EDD#TRPBF - 781176-LT3652EDD#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Charge Current 2000 mA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Chargers - LTC4059EDC#TRPBF - 303434-LTC4059EDC#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 6-DFN (2x2)
Cells 1
View Details