Win Source Electronics Integrated Circuits (ICs) - PMIC - Battery Chargers 1129764-BQ2058CSN-C5

Description
Win Source Part Number: 1129764-BQ2058CSN-C5 Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Series: BQ2058 Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Fault Protection: Over Voltage Voltage - Supply (Max): 18V Battery Chemistry: Lithium Ion Number of Cells: 1 ~ 4 Current - Charging: Constant Charge Current - Max: 40µA Battery Pack Voltage: 4.325V Temperature Range - Operating: -30°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. HTSUS: 8542.39.0001 Mfr: Benchmarq Other Names: 2156-BQ2058CSN-C5,TE XBENBQ2058CSN-C5 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1129764-BQ2058CSN-C5 Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Series: BQ2058 Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Fault Protection: Over Voltage Voltage - Supply (Max): 18V Battery Chemistry: Lithium Ion Number of Cells: 1 ~ 4 Current - Charging: Constant Charge Current - Max: 40µA Battery Pack Voltage: 4.325V Temperature Range - Operating: -30°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. HTSUS: 8542.39.0001 Mfr: Benchmarq Other Names: 2156-BQ2058CSN-C5,TE XBENBQ2058CSN-C5 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Battery Chargers - 1129764-BQ2058CSN-C5 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Chargers
1129764-BQ2058CSN-C5
Integrated Circuits (ICs) - PMIC - Battery Chargers 1129764-BQ2058CSN-C5
Win Source Part Number: 1129764-BQ2058CSN-C5 Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Series: BQ2058 Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Fault Protection: Over Voltage Voltage - Supply (Max): 18V Battery Chemistry: Lithium Ion Number of Cells: 1 ~ 4 Current - Charging: Constant Charge Current - Max: 40µA Battery Pack Voltage: 4.325V Temperature Range - Operating: -30°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. HTSUS: 8542.39.0001 Mfr: Benchmarq Other Names: 2156-BQ2058CSN-C5,TE XBENBQ2058CSN-C5 Product Status: Obsolete

Win Source Part Number: 1129764-BQ2058CSN-C5
Category: Integrated Circuits (ICs)>PMIC - Battery Chargers
Series: BQ2058
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Fault Protection: Over Voltage
Voltage - Supply (Max): 18V
Battery Chemistry: Lithium Ion
Number of Cells: 1 ~ 4
Current - Charging: Constant
Charge Current - Max: 40µA
Battery Pack Voltage: 4.325V
Temperature Range - Operating: -30°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
HTSUS: 8542.39.0001
Mfr: Benchmarq
Other Names: 2156-BQ2058CSN-C5,TEXBENBQ2058CSN-C5
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 1129764-BQ2058CSN-C5
Product Name Integrated Circuits (ICs) - PMIC - Battery Chargers
Cell Type Li-Ion
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4009CUF-1#PBF - 783838-LTC4009CUF-1#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Cells 1 to 4
View Details
PMIC - PMIC - Battery Chargers - LTC1732EMS-4#PBF - 1061087-LTC1732EMS-4#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; 10-MSOP
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4006EGN-6#PBF - 303423-LTC4006EGN-6#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; SSOP; 16-SSOP
Cells 2
View Details
PMIC - PMIC - Battery Chargers - LTC4065LEDC#TRMPBF - 783870-LTC4065LEDC#TRMPBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 250 mA
View Details