Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4075HVXEDD#PBF 783885-LTC4075HVXEDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783885-LTC4075HVXEDD #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-WFDFN Exposed Pad Interface: USB Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 950mA Battery Pack Voltage: 4.2V Family Name: LTC4075HVX Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Voltage Supply MAX: 5.5V Alternative Parts (Cross-Reference): MCP73837-AMI/MF; MCP73837-BZI/MF; MCP73837-GPI/MF; MAX8606ETD-T; Introduction Date: March 26, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783885-LTC4075HVXEDD #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-WFDFN Exposed Pad Interface: USB Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 950mA Battery Pack Voltage: 4.2V Family Name: LTC4075HVX Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Voltage Supply MAX: 5.5V Alternative Parts (Cross-Reference): MCP73837-AMI/MF; MCP73837-BZI/MF; MCP73837-GPI/MF; MAX8606ETD-T; Introduction Date: March 26, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4075HVXEDD#PBF - 783885-LTC4075HVXEDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4075HVXEDD#PBF
783885-LTC4075HVXEDD#PBF
PMIC - PMIC - Battery Chargers - LTC4075HVXEDD#PBF 783885-LTC4075HVXEDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 783885-LTC4075HVXEDD #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-WFDFN Exposed Pad Interface: USB Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 950mA Battery Pack Voltage: 4.2V Family Name: LTC4075HVX Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Voltage Supply MAX: 5.5V Alternative Parts (Cross-Reference): MCP73837-AMI/MF; MCP73837-BZI/MF; MCP73837-GPI/MF; MAX8606ETD-T; Introduction Date: March 26, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783885-LTC4075HVXEDD#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-WFDFN Exposed Pad
Interface: USB
Fault Protection: Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 950mA
Battery Pack Voltage: 4.2V
Family Name: LTC4075HVX
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-DFN (3x3)
Voltage Supply MAX: 5.5V
Alternative Parts (Cross-Reference): MCP73837-AMI/MF; MCP73837-BZI/MF; MCP73837-GPI/MF; MAX8606ETD-T;
Introduction Date: March 26, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 783885-LTC4075HVXEDD#PBF
Product Name PMIC - PMIC - Battery Chargers - LTC4075HVXEDD#PBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LT3652IDD#TRPBF - 781179-LT3652IDD#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Charge Current 2000 mA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Chargers - LT3651EUHE-8.2#PBF - 781170-LT3651EUHE-8.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 2
Charge Current 4000 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4008EGN-1#TRPBF - 116823-LTC4008EGN-1#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; SSOP; 20-SSOP
Supply Voltage 28 volts
View Details
PMIC - PMIC - Battery Chargers - LTC4000IUFD#PBF - 783829-LTC4000IUFD#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 3
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details