Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4050EMS-4.1#PBF 783853-LTC4050EMS-4.1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783853-LTC4050EMS-4. 1#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Battery Pack Voltage: 4.1V Family Name: LTC4050 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP Voltage Supply MAX: 10V Alternative Parts (Cross-Reference): ISL6291-1CR; ISL6291-1CR-T; ISL6291-1CRZ; MC34674AEP; Introduction Date: October 29, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783853-LTC4050EMS-4. 1#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Battery Pack Voltage: 4.1V Family Name: LTC4050 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP Voltage Supply MAX: 10V Alternative Parts (Cross-Reference): ISL6291-1CR; ISL6291-1CR-T; ISL6291-1CRZ; MC34674AEP; Introduction Date: October 29, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4050EMS-4.1#PBF - 783853-LTC4050EMS-4.1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4050EMS-4.1#PBF
783853-LTC4050EMS-4.1#PBF
PMIC - PMIC - Battery Chargers - LTC4050EMS-4.1#PBF 783853-LTC4050EMS-4.1#PBF
Manufacturer: Linear Technology Win Source Part Number: 783853-LTC4050EMS-4. 1#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Battery Pack Voltage: 4.1V Family Name: LTC4050 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP Voltage Supply MAX: 10V Alternative Parts (Cross-Reference): ISL6291-1CR; ISL6291-1CR-T; ISL6291-1CRZ; MC34674AEP; Introduction Date: October 29, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783853-LTC4050EMS-4.1#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Battery Pack Voltage: 4.1V
Family Name: LTC4050
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-MSOP
Voltage Supply MAX: 10V
Alternative Parts (Cross-Reference): ISL6291-1CR; ISL6291-1CR-T; ISL6291-1CRZ; MC34674AEP;
Introduction Date: October 29, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 783853-LTC4050EMS-4.1#PBF
Product Name PMIC - PMIC - Battery Chargers - LTC4050EMS-4.1#PBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC1760CFW#PBF - 072504-LTC1760CFW#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; SSOP; TSSOP; 48-TSSOP
Cells 2
View Details
PMIC - PMIC - Battery Chargers - LTC4053EDD-4.2#TRPBF - 115983-LTC4053EDD-4.2#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 10-DFN (3x3)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4055EUF#PBF - 303427-LTC4055EUF - Win Source Electronics
Specs
Charger Type Linear
Package Type 16-QFN (4x4)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4089EDJC-5#PBF - 783896-LTC4089EDJC-5#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details