Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4008EGN#TRPBF 1063250-LTC4008EGN#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063250-LTC4008EGN#T RPBF Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SSOP Maximum Supply Voltage: 28V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063250-LTC4008EGN#T RPBF Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SSOP Maximum Supply Voltage: 28V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4008EGN#TRPBF - 1063250-LTC4008EGN#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4008EGN#TRPBF
1063250-LTC4008EGN#TRPBF
PMIC - PMIC - Battery Chargers - LTC4008EGN#TRPBF 1063250-LTC4008EGN#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1063250-LTC4008EGN#T RPBF Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SSOP Maximum Supply Voltage: 28V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1063250-LTC4008EGN#TRPBF
Packaging: Reel - TR
Battery Chemistry: Multi-Chemistry
Current - Charging: Constant - Programmable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SSOP
Maximum Supply Voltage: 28V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 1063250-LTC4008EGN#TRPBF
Product Name PMIC - PMIC - Battery Chargers - LTC4008EGN#TRPBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC1731ES8-4.1#PBF - 126387-LTC1731ES8-4.1#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOIC; 8-SOIC
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LT1513CR#PBF - 1058418-LT1513CR#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type D2PAK-7
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4058XEDD-4.2#TRPBF - 783860-LTC4058XEDD-4.2#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 950 mA
View Details