Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4054LES5-4.2#TRMPBF 1063275-LTC4054LES5-4.2#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063275-LTC4054LES5- 4.2#TRMPBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 150mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-5 Maximum Supply Voltage: 6.5V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063275-LTC4054LES5- 4.2#TRMPBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 150mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-5 Maximum Supply Voltage: 6.5V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4054LES5-4.2#TRMPBF - 1063275-LTC4054LES5-4.2#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4054LES5-4.2#TRMPBF
1063275-LTC4054LES5-4.2#TRMPBF
PMIC - PMIC - Battery Chargers - LTC4054LES5-4.2#TRMPBF 1063275-LTC4054LES5-4.2#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 1063275-LTC4054LES5- 4.2#TRMPBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 150mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-5 Maximum Supply Voltage: 6.5V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Linear Technology
Win Source Part Number: 1063275-LTC4054LES5-4.2#TRMPBF
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 150mA
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-5
Maximum Supply Voltage: 6.5V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 1063275-LTC4054LES5-4.2#TRMPBF
Product Name PMIC - PMIC - Battery Chargers - LTC4054LES5-4.2#TRMPBF
Charger Type Linear
Package Type TSOT-23-5
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTM8061EV-4.2#PBF - 784641-LTM8061EV-4.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 2000 mA
View Details
PMIC - PMIC - Battery Chargers - LT1769IFE#PBF - 810255-LT1769IFE#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Package Type SSOP
View Details
PMIC - PMIC - Battery Chargers - LTM8061IV-8.4#PBF - 206813-LTM8061IV-8.4#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 77-LGA (15x9)
Cells 2
View Details
PMIC - PMIC - Battery Chargers - LTC1732EMS-4.2#TRPBF - 108065-LTC1732EMS-4.2#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; 10-MSOP
Cells 1
View Details