Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4155IUFD#PBF 020636-LTC4155IUFD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020636-LTC4155IUFD#P BF Packaging: Tube/Rail Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 3.7A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-QFN (4x5) Programmable Fault Protection: Over Voltage Maximum Supply Voltage: 5.5V Alternative Parts (Cross-Reference): LTC4155EUFD#PBF; LTC4155IUFD#PBF; LTC4155IUFD#TRPBF; LTC4155EUFD#TRPBF; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020636-LTC4155IUFD#P BF Packaging: Tube/Rail Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 3.7A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-QFN (4x5) Programmable Fault Protection: Over Voltage Maximum Supply Voltage: 5.5V Alternative Parts (Cross-Reference): LTC4155EUFD#PBF; LTC4155IUFD#PBF; LTC4155IUFD#TRPBF; LTC4155EUFD#TRPBF; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4155IUFD#PBF - 020636-LTC4155IUFD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4155IUFD#PBF
020636-LTC4155IUFD#PBF
PMIC - PMIC - Battery Chargers - LTC4155IUFD#PBF 020636-LTC4155IUFD#PBF
Manufacturer: Linear Technology Win Source Part Number: 020636-LTC4155IUFD#P BF Packaging: Tube/Rail Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 3.7A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-QFN (4x5) Programmable Fault Protection: Over Voltage Maximum Supply Voltage: 5.5V Alternative Parts (Cross-Reference): LTC4155EUFD#PBF; LTC4155IUFD#PBF; LTC4155IUFD#TRPBF; LTC4155EUFD#TRPBF; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 020636-LTC4155IUFD#PBF
Packaging: Tube/Rail
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 3.7A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 28-QFN (4x5)
Programmable Fault Protection: Over Voltage
Maximum Supply Voltage: 5.5V
Alternative Parts (Cross-Reference): LTC4155EUFD#PBF; LTC4155IUFD#PBF; LTC4155IUFD#TRPBF; LTC4155EUFD#TRPBF;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 020636-LTC4155IUFD#PBF
Product Name PMIC - PMIC - Battery Chargers - LTC4155IUFD#PBF
Charger Type Linear
Features Over Voltage Protection
Package Type 28-QFN (4x5)
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4009CUF-1#PBF - 783838-LTC4009CUF-1#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Cells 1 to 4
View Details
PMIC - PMIC - Battery Chargers - LTC1731ES8-4.1#TRPBF - 1061085-LTC1731ES8-4.1#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOIC; 8-SOIC
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4006EGN-2#PBF - 130529-LTC4006EGN-2#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; SSOP; 16-SSOP
Cells 3
View Details
PMIC - PMIC - Battery Chargers - LTC4410ES6#TRPBF - 1063690-LTC4410ES6#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type TSOT-23-6
Cells 1
View Details