Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4069EDC#TRMPBF 783874-LTC4069EDC#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783874-LTC4069EDC#TR MPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-WFDFN Exposed Pad Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 750mA Battery Pack Voltage: 4.2V Family Name: LTC4069 Categories: Integrated Circuits (ICs) Manufacturer Package: 6-DFN (2x2) Voltage Supply MAX: 5.5V Alternative Parts (Cross-Reference): MAX17035ETG+; LX2202CLQ-TR; AUR9807VFGD; LX2202CLQ; Introduction Date: November 17, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783874-LTC4069EDC#TR MPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-WFDFN Exposed Pad Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 750mA Battery Pack Voltage: 4.2V Family Name: LTC4069 Categories: Integrated Circuits (ICs) Manufacturer Package: 6-DFN (2x2) Voltage Supply MAX: 5.5V Alternative Parts (Cross-Reference): MAX17035ETG+; LX2202CLQ-TR; AUR9807VFGD; LX2202CLQ; Introduction Date: November 17, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4069EDC#TRMPBF - 783874-LTC4069EDC#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4069EDC#TRMPBF
783874-LTC4069EDC#TRMPBF
PMIC - PMIC - Battery Chargers - LTC4069EDC#TRMPBF 783874-LTC4069EDC#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 783874-LTC4069EDC#TR MPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-WFDFN Exposed Pad Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 750mA Battery Pack Voltage: 4.2V Family Name: LTC4069 Categories: Integrated Circuits (ICs) Manufacturer Package: 6-DFN (2x2) Voltage Supply MAX: 5.5V Alternative Parts (Cross-Reference): MAX17035ETG+; LX2202CLQ-TR; AUR9807VFGD; LX2202CLQ; Introduction Date: November 17, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 783874-LTC4069EDC#TRMPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 6-WFDFN Exposed Pad
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 750mA
Battery Pack Voltage: 4.2V
Family Name: LTC4069
Categories: Integrated Circuits (ICs)
Manufacturer Package: 6-DFN (2x2)
Voltage Supply MAX: 5.5V
Alternative Parts (Cross-Reference): MAX17035ETG+; LX2202CLQ-TR; AUR9807VFGD; LX2202CLQ;
Introduction Date: November 17, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 783874-LTC4069EDC#TRMPBF
Product Name PMIC - PMIC - Battery Chargers - LTC4069EDC#TRMPBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4061EDD#PBF - 783865-LTC4061EDD#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 1000 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4410ES6#TRPBF - 1063690-LTC4410ES6#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type TSOT-23-6
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC1729CMS8-4.1#TRPBF - 782195-LTC1729CMS8-4.1#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SSOP
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4064EMSE#PBF - 97533-LTC4064EMSE - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; 10-MSOP-EP
Cells 1
View Details