Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4006EGN-4#TRPBF 142040-LTC4006EGN-4#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 142040-LTC4006EGN-4# TRPBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 4 Current - Charging: Constant - Programmable Programmable Features: Timer Battery Pack Voltage: 16.8V Family Name: LTC4006 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Maximum Supply Voltage: 28V Alternative Parts (Cross-Reference): BQ24751BRHDR; BQ24742RHDR; ISL88732HRTZ; ISL88731AHRZ; Introduction Date: June 06, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 142040-LTC4006EGN-4# TRPBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 4 Current - Charging: Constant - Programmable Programmable Features: Timer Battery Pack Voltage: 16.8V Family Name: LTC4006 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Maximum Supply Voltage: 28V Alternative Parts (Cross-Reference): BQ24751BRHDR; BQ24742RHDR; ISL88732HRTZ; ISL88731AHRZ; Introduction Date: June 06, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4006EGN-4#TRPBF - 142040-LTC4006EGN-4#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4006EGN-4#TRPBF
142040-LTC4006EGN-4#TRPBF
PMIC - PMIC - Battery Chargers - LTC4006EGN-4#TRPBF 142040-LTC4006EGN-4#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 142040-LTC4006EGN-4# TRPBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 4 Current - Charging: Constant - Programmable Programmable Features: Timer Battery Pack Voltage: 16.8V Family Name: LTC4006 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Maximum Supply Voltage: 28V Alternative Parts (Cross-Reference): BQ24751BRHDR; BQ24742RHDR; ISL88732HRTZ; ISL88731AHRZ; Introduction Date: June 06, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 142040-LTC4006EGN-4#TRPBF
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 4
Current - Charging: Constant - Programmable
Programmable Features: Timer
Battery Pack Voltage: 16.8V
Family Name: LTC4006
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SSOP
Maximum Supply Voltage: 28V
Alternative Parts (Cross-Reference): BQ24751BRHDR; BQ24742RHDR; ISL88732HRTZ; ISL88731AHRZ;
Introduction Date: June 06, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 142040-LTC4006EGN-4#TRPBF
Product Name PMIC - PMIC - Battery Chargers - LTC4006EGN-4#TRPBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LT3651IUHE-8.2#PBF - 781173-LT3651IUHE-8.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 2
Charge Current 4000 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4002ES8-8.4#TRPBF - 122427-LTC4002ES8-8.4#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOIC; 8-SOIC
Cells 2
View Details
PMIC - PMIC - Battery Chargers - LTC4006EGN-6#TRPBF - 303424-LTC4006EGN-6#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; SSOP; 16-SSOP
Cells 2
View Details