Win Source Electronics PMIC - PMIC - Battery Chargers - LT1513CR#PBF 1058418-LT1513CR#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1058418-LT1513CR#PBF Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 2A Battery Pack Voltage: 20V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: D2PAK-7 Maximum Supply Voltage: 25V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1058418-LT1513CR#PBF Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 2A Battery Pack Voltage: 20V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: D2PAK-7 Maximum Supply Voltage: 25V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LT1513CR#PBF - 1058418-LT1513CR#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LT1513CR#PBF
1058418-LT1513CR#PBF
PMIC - PMIC - Battery Chargers - LT1513CR#PBF 1058418-LT1513CR#PBF
Manufacturer: Linear Technology Win Source Part Number: 1058418-LT1513CR#PBF Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 2A Battery Pack Voltage: 20V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: D2PAK-7 Maximum Supply Voltage: 25V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1058418-LT1513CR#PBF
Packaging: Tube/Rail
Battery Chemistry: Multi-Chemistry
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 2A
Battery Pack Voltage: 20V (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: D2PAK-7
Maximum Supply Voltage: 25V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 1058418-LT1513CR#PBF
Product Name PMIC - PMIC - Battery Chargers - LT1513CR#PBF
Charger Type Linear
Package Type D2PAK-7
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC1731EMS8-4.2#PBF - 098176-LTC1731EMS8-4.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; 8-MSOP
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC1732EMS-8.4#PBF - 1061088-LTC1732EMS-8.4#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; 10-MSOP
Cells 2
View Details
PMIC - PMIC - Battery Chargers - LTC4075EDD#TRPBF - 783884-LTC4075EDD#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Cells 1
View Details