Win Source Electronics PMIC - PMIC - Battery Chargers - LT1769IFE#PBF 810255-LT1769IFE#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 810255-LT1769IFE#PBF Packaging: Tube Mounting Style: SMD Fault Protection: Over Voltage Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Charge Current - Max: 2A Battery Pack Voltage: 20V (Maximum) Supplier Device Package: 20-TSSOP-EP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-TSSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 74 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 28V Part Number Series: LT1769
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 810255-LT1769IFE#PBF Packaging: Tube Mounting Style: SMD Fault Protection: Over Voltage Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Charge Current - Max: 2A Battery Pack Voltage: 20V (Maximum) Supplier Device Package: 20-TSSOP-EP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-TSSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 74 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 28V Part Number Series: LT1769
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LT1769IFE#PBF - 810255-LT1769IFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LT1769IFE#PBF
810255-LT1769IFE#PBF
PMIC - PMIC - Battery Chargers - LT1769IFE#PBF 810255-LT1769IFE#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 810255-LT1769IFE#PBF Packaging: Tube Mounting Style: SMD Fault Protection: Over Voltage Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Charge Current - Max: 2A Battery Pack Voltage: 20V (Maximum) Supplier Device Package: 20-TSSOP-EP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-TSSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 74 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 28V Part Number Series: LT1769

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 810255-LT1769IFE#PBF
Packaging: Tube
Mounting Style: SMD
Fault Protection: Over Voltage
Battery Chemistry: Multi-Chemistry
Current - Charging: Constant - Programmable
Charge Current - Max: 2A
Battery Pack Voltage: 20V (Maximum)
Supplier Device Package: 20-TSSOP-EP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-TSSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 74
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 28V
Part Number Series: LT1769

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 810255-LT1769IFE#PBF
Product Name PMIC - PMIC - Battery Chargers - LT1769IFE#PBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LT1510CS#PBF - 780528-LT1510CS#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Package Type SOIC
View Details
PMIC - PMIC - Battery Chargers - LT1510-5CGN#PBF - 93688-LT1510-5CGN - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Package Type SOP; SSOP; 16-SSOP
View Details
PMIC - PMIC - Battery Chargers - LTC4065LXEDC#TRPBF - 110563-LTC4065LXEDC#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 6-DFN (2x2)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4007EGN#PBF - 139259-LTC4007EGN#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; SSOP; 24-SSOP
Cells 3 to 4
View Details