Win Source Electronics PMIC - PMIC - Battery Chargers - LT1510CS#TR 302639-LT1510CS#TR

Description
Manufacturer: Linear Technology Win Source Part Number: 302639-LT1510CS#TR Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Charge Current - Max: 1.5A Battery Pack Voltage: 20V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC Programmable Fault Protection: Over Voltage Maximum Supply Voltage: 28V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 302639-LT1510CS#TR Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Charge Current - Max: 1.5A Battery Pack Voltage: 20V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC Programmable Fault Protection: Over Voltage Maximum Supply Voltage: 28V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LT1510CS#TR - 302639-LT1510CS#TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LT1510CS#TR
302639-LT1510CS#TR
PMIC - PMIC - Battery Chargers - LT1510CS#TR 302639-LT1510CS#TR
Manufacturer: Linear Technology Win Source Part Number: 302639-LT1510CS#TR Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Charge Current - Max: 1.5A Battery Pack Voltage: 20V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC Programmable Fault Protection: Over Voltage Maximum Supply Voltage: 28V

Manufacturer: Linear Technology
Win Source Part Number: 302639-LT1510CS#TR
Packaging: Reel - TR
Battery Chemistry: Multi-Chemistry
Current - Charging: Constant - Programmable
Charge Current - Max: 1.5A
Battery Pack Voltage: 20V (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-SOIC
Programmable Fault Protection: Over Voltage
Maximum Supply Voltage: 28V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 302639-LT1510CS#TR
Product Name PMIC - PMIC - Battery Chargers - LT1510CS#TR
Charger Type Linear
Features Over Voltage Protection
Package Type SOIC; 16-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4065AEDC#TRMPBF - 739548-LTC4065AEDC#TRMPBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 750 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4006EGN-6#PBF - 303423-LTC4006EGN-6#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; SSOP; 16-SSOP
Cells 2
View Details
PMIC - PMIC - Battery Chargers - LTM8061EV-4.1#PBF - 784640-LTM8061EV-4.1#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 2000 mA
View Details
PMIC - PMIC - Battery Chargers - LTC1731EMS8-4.2#PBF - 098176-LTC1731EMS8-4.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; 8-MSOP
Cells 1
View Details