Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4060EDHC#PBF 783862-LTC4060EDHC#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783862-LTC4060EDHC#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-WFDFN Exposed Pad Fault Protection: Over Temperature, Over Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 4 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 2.1A Battery Pack Voltage: 1.5V Family Name: LTC4060 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DFN (5x3) Voltage Supply MAX: 10V Alternative Parts (Cross-Reference): TEA1103T; BQ2114B-015; BQ2114LB-017; TEA1103TS/N2,118; Introduction Date: September 09, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783862-LTC4060EDHC#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-WFDFN Exposed Pad Fault Protection: Over Temperature, Over Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 4 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 2.1A Battery Pack Voltage: 1.5V Family Name: LTC4060 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DFN (5x3) Voltage Supply MAX: 10V Alternative Parts (Cross-Reference): TEA1103T; BQ2114B-015; BQ2114LB-017; TEA1103TS/N2,118; Introduction Date: September 09, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4060EDHC#PBF - 783862-LTC4060EDHC#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4060EDHC#PBF
783862-LTC4060EDHC#PBF
PMIC - PMIC - Battery Chargers - LTC4060EDHC#PBF 783862-LTC4060EDHC#PBF
Manufacturer: Linear Technology Win Source Part Number: 783862-LTC4060EDHC#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-WFDFN Exposed Pad Fault Protection: Over Temperature, Over Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 4 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 2.1A Battery Pack Voltage: 1.5V Family Name: LTC4060 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DFN (5x3) Voltage Supply MAX: 10V Alternative Parts (Cross-Reference): TEA1103T; BQ2114B-015; BQ2114LB-017; TEA1103TS/N2,118; Introduction Date: September 09, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783862-LTC4060EDHC#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-WFDFN Exposed Pad
Fault Protection: Over Temperature, Over Voltage
Battery Chemistry: Multi-Chemistry
Number of Cells: 1 ~ 4
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 2.1A
Battery Pack Voltage: 1.5V
Family Name: LTC4060
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-DFN (5x3)
Voltage Supply MAX: 10V
Alternative Parts (Cross-Reference): TEA1103T; BQ2114B-015; BQ2114LB-017; TEA1103TS/N2,118;
Introduction Date: September 09, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 783862-LTC4060EDHC#PBF
Product Name PMIC - PMIC - Battery Chargers - LTC4060EDHC#PBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4155EUFD#PBF - 783912-LTC4155EUFD#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4057ES5-4.2#TRPBF - 119150-LTC4057ES5-4.2#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type TSOT-23-5
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4008EGN#TRPBF - 1063250-LTC4008EGN#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; SSOP; 20-SSOP
Supply Voltage 28 volts
View Details
PMIC - PMIC - Battery Chargers - LT1505CG-1#PBF - 130262-LT1505CG-1#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Package Type SOP; SSOP; 28-SSOP
View Details