Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4080EDD#PBF 783889-LTC4080EDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783889-LTC4080EDD#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-WFDFN Exposed Pad Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 525mA Battery Pack Voltage: 4.2V Family Name: LTC4080 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Voltage Supply MAX: 5.5V Alternative Parts (Cross-Reference): MC34673AEP/R2; AAT3687IWP-4.2-1-T1; ; AAT3673IXN-4.2-1-T1M C34673AEP; Introduction Date: June 02, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783889-LTC4080EDD#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-WFDFN Exposed Pad Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 525mA Battery Pack Voltage: 4.2V Family Name: LTC4080 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Voltage Supply MAX: 5.5V Alternative Parts (Cross-Reference): MC34673AEP/R2; AAT3687IWP-4.2-1-T1; ; AAT3673IXN-4.2-1-T1M C34673AEP; Introduction Date: June 02, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4080EDD#PBF - 783889-LTC4080EDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4080EDD#PBF
783889-LTC4080EDD#PBF
PMIC - PMIC - Battery Chargers - LTC4080EDD#PBF 783889-LTC4080EDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 783889-LTC4080EDD#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-WFDFN Exposed Pad Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 525mA Battery Pack Voltage: 4.2V Family Name: LTC4080 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Voltage Supply MAX: 5.5V Alternative Parts (Cross-Reference): MC34673AEP/R2; AAT3687IWP-4.2-1-T1; ; AAT3673IXN-4.2-1-T1M C34673AEP; Introduction Date: June 02, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783889-LTC4080EDD#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-WFDFN Exposed Pad
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 525mA
Battery Pack Voltage: 4.2V
Family Name: LTC4080
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-DFN (3x3)
Voltage Supply MAX: 5.5V
Alternative Parts (Cross-Reference): MC34673AEP/R2; AAT3687IWP-4.2-1-T1; ; AAT3673IXN-4.2-1-T1MC34673AEP;
Introduction Date: June 02, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 783889-LTC4080EDD#PBF
Product Name PMIC - PMIC - Battery Chargers - LTC4080EDD#PBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4061EDD#TRPBF - 97532-LTC4061EDD#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 10-DFN (3x3)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4054ES5-4.2#TRPBF - 020633-LTC4054ES5-4.2#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type TSOT-23-5
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4085EDE-3#TRPBF - 1063325-LTC4085EDE-3#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 14-DFN (4x3)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC1759CG#TRPBF - 122562-LTC1759CG#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection; Over Current Protection
Package Type SOP; SSOP; 36-SSOP
View Details