Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4001EUF#PBF 031929-LTC4001EUF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 031929-LTC4001EUF#PB F Packaging: Tube/Rail Fault Protection: Over Voltage, Short Circuit Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 2A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN (4x4) Maximum Supply Voltage: 5.5V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 031929-LTC4001EUF#PB F Packaging: Tube/Rail Fault Protection: Over Voltage, Short Circuit Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 2A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN (4x4) Maximum Supply Voltage: 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4001EUF#PBF - 031929-LTC4001EUF#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4001EUF#PBF
031929-LTC4001EUF#PBF
PMIC - PMIC - Battery Chargers - LTC4001EUF#PBF 031929-LTC4001EUF#PBF
Manufacturer: Linear Technology Win Source Part Number: 031929-LTC4001EUF#PB F Packaging: Tube/Rail Fault Protection: Over Voltage, Short Circuit Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 2A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN (4x4) Maximum Supply Voltage: 5.5V

Manufacturer: Linear Technology
Win Source Part Number: 031929-LTC4001EUF#PBF
Packaging: Tube/Rail
Fault Protection: Over Voltage, Short Circuit
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 2A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN (4x4)
Maximum Supply Voltage: 5.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 031929-LTC4001EUF#PBF
Product Name PMIC - PMIC - Battery Chargers - LTC4001EUF#PBF
Charger Type Linear
Features Over Voltage Protection
Package Type 16-QFN (4x4)
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LT1510IGN#TRPBF - 746908-LT1510IGN#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Package Type SSOP
View Details
PMIC - PMIC - Battery Chargers - LTC1729CMS8-8.2#PBF - 782197-LTC1729CMS8-8.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SSOP
Cells 2
View Details
PMIC - PMIC - Battery Chargers - LTC4058EDD-4.2#PBF - 127174-LTC4058EDD-4.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 8-DFN (3x3)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4053EMSE-4.2#PBF - 124578-LTC4053EMSE-4.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; 10-MSOP-EP
Cells 1
View Details