Win Source Electronics PMIC - PMIC - Battery Chargers - LT1769IFE#TRPBF 106206-LT1769IFE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 106206-LT1769IFE#TRP BF Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Charge Current - Max: 2A Battery Pack Voltage: 20V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP-EP Programmable Fault Protection: Over Voltage Maximum Supply Voltage: 28V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 106206-LT1769IFE#TRP BF Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Charge Current - Max: 2A Battery Pack Voltage: 20V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP-EP Programmable Fault Protection: Over Voltage Maximum Supply Voltage: 28V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LT1769IFE#TRPBF - 106206-LT1769IFE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LT1769IFE#TRPBF
106206-LT1769IFE#TRPBF
PMIC - PMIC - Battery Chargers - LT1769IFE#TRPBF 106206-LT1769IFE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 106206-LT1769IFE#TRP BF Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Charge Current - Max: 2A Battery Pack Voltage: 20V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP-EP Programmable Fault Protection: Over Voltage Maximum Supply Voltage: 28V

Manufacturer: Linear Technology
Win Source Part Number: 106206-LT1769IFE#TRPBF
Packaging: Reel - TR
Battery Chemistry: Multi-Chemistry
Current - Charging: Constant - Programmable
Charge Current - Max: 2A
Battery Pack Voltage: 20V (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP-EP
Programmable Fault Protection: Over Voltage
Maximum Supply Voltage: 28V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 106206-LT1769IFE#TRPBF
Product Name PMIC - PMIC - Battery Chargers - LT1769IFE#TRPBF
Charger Type Linear
Features Over Voltage Protection
Package Type SOP; SSOP; TSSOP; 20-TSSOP-EP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC1729CMS8-8.4#PBF - 782198-LTC1729CMS8-8.4#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SSOP
Cells 2
View Details
PMIC - PMIC - Battery Chargers - LTC4089EDJC-5#PBF - 783896-LTC4089EDJC-5#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Battery Chargers - LT1505CG#PBF - 144725-LT1505CG#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Package Type SOP; SSOP; 28-SSOP
View Details
PMIC - PMIC - Battery Chargers - LTM8061EV-8.2#PBF - 784642-LTM8061EV-8.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 2
Charge Current 2000 mA
View Details