Win Source Electronics PMIC - PMIC - Battery Chargers - LT1510-5CGN#PBF 93688-LT1510-5CGN

Description
Manufacturer: Linear Technology Win Source Part Number: 93688-LT1510-5CGN Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Charge Current - Max: 1.5A Battery Pack Voltage: 20V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SSOP Programmable Fault Protection: Over Voltage Maximum Supply Voltage: 28V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 93688-LT1510-5CGN Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Charge Current - Max: 1.5A Battery Pack Voltage: 20V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SSOP Programmable Fault Protection: Over Voltage Maximum Supply Voltage: 28V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LT1510-5CGN#PBF - 93688-LT1510-5CGN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LT1510-5CGN#PBF
93688-LT1510-5CGN
PMIC - PMIC - Battery Chargers - LT1510-5CGN#PBF 93688-LT1510-5CGN
Manufacturer: Linear Technology Win Source Part Number: 93688-LT1510-5CGN Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Charge Current - Max: 1.5A Battery Pack Voltage: 20V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SSOP Programmable Fault Protection: Over Voltage Maximum Supply Voltage: 28V

Manufacturer: Linear Technology
Win Source Part Number: 93688-LT1510-5CGN
Packaging: Tube/Rail
Battery Chemistry: Multi-Chemistry
Current - Charging: Constant - Programmable
Charge Current - Max: 1.5A
Battery Pack Voltage: 20V (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-SSOP
Programmable Fault Protection: Over Voltage
Maximum Supply Voltage: 28V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 93688-LT1510-5CGN
Product Name PMIC - PMIC - Battery Chargers - LT1510-5CGN#PBF
Charger Type Linear
Features Over Voltage Protection
Package Type SOP; SSOP; 16-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LT1513-2IT7#PBF - 780536-LT1513-2IT7#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 2000 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4058EDD-4.2#TRPBF - 110562-LTC4058EDD-4.2#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 8-DFN (3x3)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4065LEDC#TRPBF - 124007-LTC4065LEDC#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 6-DFN (2x2)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4012CUF-3#PBF - 724779-LTC4012CUF-3#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Operating Temperature 0 to 85 C (32 to 185 F)
View Details