Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4059AEDC#TRMPBF 783861-LTC4059AEDC#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783861-LTC4059AEDC#T RMPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-WFDFN Exposed Pad Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 900mA Battery Pack Voltage: 4.2V Family Name: LTC4059 Categories: Integrated Circuits (ICs) Manufacturer Package: 6-DFN (2x2) Voltage Supply MAX: 8V Alternative Parts (Cross-Reference): LTC4059AEDC#TRM; LTC4059AEDC#TR; LTC4059AEDC; LTC4059AEDC#PBF; Introduction Date: March 29, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783861-LTC4059AEDC#T RMPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-WFDFN Exposed Pad Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 900mA Battery Pack Voltage: 4.2V Family Name: LTC4059 Categories: Integrated Circuits (ICs) Manufacturer Package: 6-DFN (2x2) Voltage Supply MAX: 8V Alternative Parts (Cross-Reference): LTC4059AEDC#TRM; LTC4059AEDC#TR; LTC4059AEDC; LTC4059AEDC#PBF; Introduction Date: March 29, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4059AEDC#TRMPBF - 783861-LTC4059AEDC#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4059AEDC#TRMPBF
783861-LTC4059AEDC#TRMPBF
PMIC - PMIC - Battery Chargers - LTC4059AEDC#TRMPBF 783861-LTC4059AEDC#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 783861-LTC4059AEDC#T RMPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-WFDFN Exposed Pad Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 900mA Battery Pack Voltage: 4.2V Family Name: LTC4059 Categories: Integrated Circuits (ICs) Manufacturer Package: 6-DFN (2x2) Voltage Supply MAX: 8V Alternative Parts (Cross-Reference): LTC4059AEDC#TRM; LTC4059AEDC#TR; LTC4059AEDC; LTC4059AEDC#PBF; Introduction Date: March 29, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783861-LTC4059AEDC#TRMPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 6-WFDFN Exposed Pad
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 900mA
Battery Pack Voltage: 4.2V
Family Name: LTC4059
Categories: Integrated Circuits (ICs)
Manufacturer Package: 6-DFN (2x2)
Voltage Supply MAX: 8V
Alternative Parts (Cross-Reference): LTC4059AEDC#TRM; LTC4059AEDC#TR; LTC4059AEDC; LTC4059AEDC#PBF;
Introduction Date: March 29, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 783861-LTC4059AEDC#TRMPBF
Product Name PMIC - PMIC - Battery Chargers - LTC4059AEDC#TRMPBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4121IUD#TRPBF - 806004-LTC4121IUD#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Charge Current 400 mA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Chargers - LTC4100EG#PBF - 783901-LTC4100EG#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection; Over Current Protection
Package Type SSOP
View Details
PMIC - PMIC - Battery Chargers - LTC4020IUHF#TRPBF - 754457-LTC4020IUHF#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Chargers - LTC4000IUFD#PBF - 783829-LTC4000IUFD#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 3
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details