Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4020IUHF#TRPBF 754457-LTC4020IUHF#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 754457-LTC4020IUHF#T RPBF Series: PowerPath Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 38-WFQFN Exposed Pad Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Family Name: LTC4020 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 38-QFN (5x7) Voltage Supply MAX: 55V Alternative Parts (Cross-Reference): LTC4020IUHF#PBF; LTC4020EUHF#PBF; Introduction Date: October 23, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 754457-LTC4020IUHF#T RPBF Series: PowerPath Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 38-WFQFN Exposed Pad Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Family Name: LTC4020 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 38-QFN (5x7) Voltage Supply MAX: 55V Alternative Parts (Cross-Reference): LTC4020IUHF#PBF; LTC4020EUHF#PBF; Introduction Date: October 23, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4020IUHF#TRPBF - 754457-LTC4020IUHF#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4020IUHF#TRPBF
754457-LTC4020IUHF#TRPBF
PMIC - PMIC - Battery Chargers - LTC4020IUHF#TRPBF 754457-LTC4020IUHF#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 754457-LTC4020IUHF#T RPBF Series: PowerPath Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 38-WFQFN Exposed Pad Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Family Name: LTC4020 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 38-QFN (5x7) Voltage Supply MAX: 55V Alternative Parts (Cross-Reference): LTC4020IUHF#PBF; LTC4020EUHF#PBF; Introduction Date: October 23, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 754457-LTC4020IUHF#TRPBF
Series: PowerPath
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 38-WFQFN Exposed Pad
Battery Chemistry: Multi-Chemistry
Current - Charging: Constant - Programmable
Family Name: LTC4020
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 38-QFN (5x7)
Voltage Supply MAX: 55V
Alternative Parts (Cross-Reference): LTC4020IUHF#PBF; LTC4020EUHF#PBF;
Introduction Date: October 23, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 754457-LTC4020IUHF#TRPBF
Product Name PMIC - PMIC - Battery Chargers - LTC4020IUHF#TRPBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4054LES5-4.2#PBF - 97515-LTC4054LES5-4.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type TSOT-23-5
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4060EDHC#PBF - 783862-LTC4060EDHC#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Cells 1 to 4
View Details
PMIC - PMIC - Battery Chargers - LTC4058EDD-4.2#TRPBF - 110562-LTC4058EDD-4.2#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 8-DFN (3x3)
Cells 1
View Details