Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4000IUFD#PBF 783829-LTC4000IUFD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783829-LTC4000IUFD#P BF Series: PowerPath Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-WFQFN Exposed Pad Fault Protection: Reverse Current Battery Chemistry: Lithium Iron Phosphate Number of Cells: 3 Current - Charging: Constant - Programmable Programmable Features: Timer Family Name: LTC4000 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (4x5) Voltage Supply MAX: 60V Alternative Parts (Cross-Reference): LTC4000IGN#PBF; LTC4000IGN#TRPBF; LTC4000IUFD#TRPBF; Introduction Date: April 15, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783829-LTC4000IUFD#P BF Series: PowerPath Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-WFQFN Exposed Pad Fault Protection: Reverse Current Battery Chemistry: Lithium Iron Phosphate Number of Cells: 3 Current - Charging: Constant - Programmable Programmable Features: Timer Family Name: LTC4000 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (4x5) Voltage Supply MAX: 60V Alternative Parts (Cross-Reference): LTC4000IGN#PBF; LTC4000IGN#TRPBF; LTC4000IUFD#TRPBF; Introduction Date: April 15, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4000IUFD#PBF - 783829-LTC4000IUFD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4000IUFD#PBF
783829-LTC4000IUFD#PBF
PMIC - PMIC - Battery Chargers - LTC4000IUFD#PBF 783829-LTC4000IUFD#PBF
Manufacturer: Linear Technology Win Source Part Number: 783829-LTC4000IUFD#P BF Series: PowerPath Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-WFQFN Exposed Pad Fault Protection: Reverse Current Battery Chemistry: Lithium Iron Phosphate Number of Cells: 3 Current - Charging: Constant - Programmable Programmable Features: Timer Family Name: LTC4000 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (4x5) Voltage Supply MAX: 60V Alternative Parts (Cross-Reference): LTC4000IGN#PBF; LTC4000IGN#TRPBF; LTC4000IUFD#TRPBF; Introduction Date: April 15, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783829-LTC4000IUFD#PBF
Series: PowerPath
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 28-WFQFN Exposed Pad
Fault Protection: Reverse Current
Battery Chemistry: Lithium Iron Phosphate
Number of Cells: 3
Current - Charging: Constant - Programmable
Programmable Features: Timer
Family Name: LTC4000
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-QFN (4x5)
Voltage Supply MAX: 60V
Alternative Parts (Cross-Reference): LTC4000IGN#PBF; LTC4000IGN#TRPBF; LTC4000IUFD#TRPBF;
Introduction Date: April 15, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 783829-LTC4000IUFD#PBF
Product Name PMIC - PMIC - Battery Chargers - LTC4000IUFD#PBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LT1510IGN#PBF - 138531-LT1510IGN#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Package Type SOP; SSOP; 16-SSOP
View Details
PMIC - PMIC - Battery Chargers - LTM8061EV-8.2#PBF - 784642-LTM8061EV-8.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 2
Charge Current 2000 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4061EDD#PBF - 783865-LTC4061EDD#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 1000 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4089EDJC#TRPBF - 809308-LTC4089EDJC#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 1200 mA
View Details