Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4056ETS8-4.2#TRMPBF 783858-LTC4056ETS8-4.2#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783858-LTC4056ETS8-4 .2#TRMPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-8 Thin, TSOT-23-8 Fault Protection: Over Current, Over Temperature Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 700mA Battery Pack Voltage: 4.2V Family Name: LTC4056-4.2 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-8 Voltage Supply MAX: 6.5V Alternative Parts (Cross-Reference): LX2206ILD; LX2203AILD; LX2206ILD-TR; LM3658SDX; Introduction Date: February 11, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783858-LTC4056ETS8-4 .2#TRMPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-8 Thin, TSOT-23-8 Fault Protection: Over Current, Over Temperature Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 700mA Battery Pack Voltage: 4.2V Family Name: LTC4056-4.2 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-8 Voltage Supply MAX: 6.5V Alternative Parts (Cross-Reference): LX2206ILD; LX2203AILD; LX2206ILD-TR; LM3658SDX; Introduction Date: February 11, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4056ETS8-4.2#TRMPBF - 783858-LTC4056ETS8-4.2#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4056ETS8-4.2#TRMPBF
783858-LTC4056ETS8-4.2#TRMPBF
PMIC - PMIC - Battery Chargers - LTC4056ETS8-4.2#TRMPBF 783858-LTC4056ETS8-4.2#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 783858-LTC4056ETS8-4 .2#TRMPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-8 Thin, TSOT-23-8 Fault Protection: Over Current, Over Temperature Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 700mA Battery Pack Voltage: 4.2V Family Name: LTC4056-4.2 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-8 Voltage Supply MAX: 6.5V Alternative Parts (Cross-Reference): LX2206ILD; LX2203AILD; LX2206ILD-TR; LM3658SDX; Introduction Date: February 11, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783858-LTC4056ETS8-4.2#TRMPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-23-8 Thin, TSOT-23-8
Fault Protection: Over Current, Over Temperature
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 700mA
Battery Pack Voltage: 4.2V
Family Name: LTC4056-4.2
Categories: Integrated Circuits (ICs)
Manufacturer Package: TSOT-23-8
Voltage Supply MAX: 6.5V
Alternative Parts (Cross-Reference): LX2206ILD; LX2203AILD; LX2206ILD-TR; LM3658SDX;
Introduction Date: February 11, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 783858-LTC4056ETS8-4.2#TRMPBF
Product Name PMIC - PMIC - Battery Chargers - LTC4056ETS8-4.2#TRMPBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LT1510IS8#PBF - 780530-LT1510IS8#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Package Type SOIC
View Details
PMIC - PMIC - Battery Chargers - LTC4156IUFD#PBF - 1063364-LTC4156IUFD#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Package Type 28-QFN (4x5)
View Details
PMIC - PMIC - Battery Chargers - LTC4088EDE#TRPBF - 303440-LTC4088EDE#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 14-DFN (4x3)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LT1510CS8#PBF - 302638-LT1510CS - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Package Type SOIC; 8-SOIC
View Details