Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4009IUF#PBF 783840-LTC4009IUF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783840-LTC4009IUF#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Package: 20-WFQFN Exposed Pad Fault Protection: Over Voltage, Reverse Current Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 4 Current - Charging: Constant - Programmable Battery Pack Voltage: 16.8V Family Name: LTC4009 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (4x4) Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): MAX17415ETP+T; LTC4009IUF#TRPBF; LTC4009CUF-2#TRPBF; LTC4009CUF#PBF; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783840-LTC4009IUF#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Package: 20-WFQFN Exposed Pad Fault Protection: Over Voltage, Reverse Current Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 4 Current - Charging: Constant - Programmable Battery Pack Voltage: 16.8V Family Name: LTC4009 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (4x4) Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): MAX17415ETP+T; LTC4009IUF#TRPBF; LTC4009CUF-2#TRPBF; LTC4009CUF#PBF; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4009IUF#PBF - 783840-LTC4009IUF#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4009IUF#PBF
783840-LTC4009IUF#PBF
PMIC - PMIC - Battery Chargers - LTC4009IUF#PBF 783840-LTC4009IUF#PBF
Manufacturer: Linear Technology Win Source Part Number: 783840-LTC4009IUF#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Package: 20-WFQFN Exposed Pad Fault Protection: Over Voltage, Reverse Current Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 4 Current - Charging: Constant - Programmable Battery Pack Voltage: 16.8V Family Name: LTC4009 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (4x4) Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): MAX17415ETP+T; LTC4009IUF#TRPBF; LTC4009CUF-2#TRPBF; LTC4009CUF#PBF; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783840-LTC4009IUF#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 20-WFQFN Exposed Pad
Fault Protection: Over Voltage, Reverse Current
Battery Chemistry: Multi-Chemistry
Number of Cells: 1 ~ 4
Current - Charging: Constant - Programmable
Battery Pack Voltage: 16.8V
Family Name: LTC4009
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-QFN (4x4)
Voltage Supply MAX: 28V
Alternative Parts (Cross-Reference): MAX17415ETP+T; LTC4009IUF#TRPBF; LTC4009CUF-2#TRPBF; LTC4009CUF#PBF;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 783840-LTC4009IUF#PBF
Product Name PMIC - PMIC - Battery Chargers - LTC4009IUF#PBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LT8490EUKJ#PBF - 781662-LT8490EUKJ#PBF - Win Source Electronics
Specs
Charger Type Linear
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Chargers - LTC1734ES6-4.2#TRMPBF - 096832-LTC1734ES6-4.2#TRMPBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Current Protection
Package Type TSOT-23-6
View Details
PMIC - PMIC - Battery Chargers - LTC3550EDHC-1#PBF - 783412-LTC3550EDHC-1#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4058XEDD-4.2#PBF - 783859-LTC4058XEDD-4.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 950 mA
View Details