Win Source Electronics PMIC - PMIC - Battery Chargers - LT3651EUHE-8.2#TRPBF 802370-LT3651EUHE-8.2#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 802370-LT3651EUHE-8. 2#TRPBF Packaging: Reel Mounting Style: SMD Fault Protection: Over Temperature Battery Chemistry: Lithium Ion/Polymer Number of Cells: 2 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 4A Battery Pack Voltage: 8.2V Supplier Device Package: 36-QFN (5x6) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 36-WFQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 32V Part Number Series: LT3651
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 802370-LT3651EUHE-8. 2#TRPBF Packaging: Reel Mounting Style: SMD Fault Protection: Over Temperature Battery Chemistry: Lithium Ion/Polymer Number of Cells: 2 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 4A Battery Pack Voltage: 8.2V Supplier Device Package: 36-QFN (5x6) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 36-WFQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 32V Part Number Series: LT3651
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LT3651EUHE-8.2#TRPBF - 802370-LT3651EUHE-8.2#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LT3651EUHE-8.2#TRPBF
802370-LT3651EUHE-8.2#TRPBF
PMIC - PMIC - Battery Chargers - LT3651EUHE-8.2#TRPBF 802370-LT3651EUHE-8.2#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 802370-LT3651EUHE-8. 2#TRPBF Packaging: Reel Mounting Style: SMD Fault Protection: Over Temperature Battery Chemistry: Lithium Ion/Polymer Number of Cells: 2 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 4A Battery Pack Voltage: 8.2V Supplier Device Package: 36-QFN (5x6) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 36-WFQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 32V Part Number Series: LT3651

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 802370-LT3651EUHE-8.2#TRPBF
Packaging: Reel
Mounting Style: SMD
Fault Protection: Over Temperature
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 2
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 4A
Battery Pack Voltage: 8.2V
Supplier Device Package: 36-QFN (5x6)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 36-WFQFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 32V
Part Number Series: LT3651

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 802370-LT3651EUHE-8.2#TRPBF
Product Name PMIC - PMIC - Battery Chargers - LT3651EUHE-8.2#TRPBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LT3651IUHE-8.2#PBF - 781173-LT3651IUHE-8.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 2
Charge Current 4000 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4068EDD-4.2#PBF - 112294-LTC4068EDD-4.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 8-DFN (3x3)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LT1510-5CGN#TR - 93689-LT1510-5CGN#TR - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Package Type SOP; SSOP; 16-SSOP
View Details
PMIC - PMIC - Battery Chargers - LTC4054LES5-4.2#TRPBF - 020634-LTC4054LES5-4.2#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type TSOT-23-5
Cells 1
View Details