Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4155EUFD#TRPBF 1063363-LTC4155EUFD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063363-LTC4155EUFD# TRPBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 3.7A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-QFN (4x5) Programmable Fault Protection: Over Voltage Maximum Supply Voltage: 5.5V Alternative Parts (Cross-Reference): LTC4155EUFD#PBF; LTC4155IUFD#PBF; LTC4155IUFD#TRPBF; LTC4155EUFD#TRPBF; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063363-LTC4155EUFD# TRPBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 3.7A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-QFN (4x5) Programmable Fault Protection: Over Voltage Maximum Supply Voltage: 5.5V Alternative Parts (Cross-Reference): LTC4155EUFD#PBF; LTC4155IUFD#PBF; LTC4155IUFD#TRPBF; LTC4155EUFD#TRPBF; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4155EUFD#TRPBF - 1063363-LTC4155EUFD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4155EUFD#TRPBF
1063363-LTC4155EUFD#TRPBF
PMIC - PMIC - Battery Chargers - LTC4155EUFD#TRPBF 1063363-LTC4155EUFD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1063363-LTC4155EUFD# TRPBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 3.7A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-QFN (4x5) Programmable Fault Protection: Over Voltage Maximum Supply Voltage: 5.5V Alternative Parts (Cross-Reference): LTC4155EUFD#PBF; LTC4155IUFD#PBF; LTC4155IUFD#TRPBF; LTC4155EUFD#TRPBF; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1063363-LTC4155EUFD#TRPBF
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 3.7A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 28-QFN (4x5)
Programmable Fault Protection: Over Voltage
Maximum Supply Voltage: 5.5V
Alternative Parts (Cross-Reference): LTC4155EUFD#PBF; LTC4155IUFD#PBF; LTC4155IUFD#TRPBF; LTC4155EUFD#TRPBF;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 1063363-LTC4155EUFD#TRPBF
Product Name PMIC - PMIC - Battery Chargers - LTC4155EUFD#TRPBF
Charger Type Linear
Features Over Voltage Protection
Package Type 28-QFN (4x5)
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LT3652HVEMSE#TRPBF - 1059517-LT3652HVEMSE#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; 12-MSOP-EP
Cells 4 to 5
View Details
PMIC - PMIC - Battery Chargers - LT1510IS8#PBF - 780530-LT1510IS8#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Package Type SOIC
View Details
PMIC - PMIC - Battery Chargers - LT3652EMSE#TRPBF - 724722-LT3652EMSE#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SSOP
Charge Current 2000 mA
View Details
PMIC - PMIC - Battery Chargers - LTC1734LES6-4.2#TRMPBF - 116593-LTC1734LES6-4.2#TRMPBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Current Protection
Package Type TSOT-23-6
View Details