Win Source Electronics PMIC - PMIC - Battery Chargers - LTC1759CG#PBF 115688-LTC1759CG#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 115688-LTC1759CG#PBF Packaging: Tube/Rail Battery Chemistry: Smart Batteries Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 8.184A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 36-SSOP Programmable Fault Protection: Over Current, Over Voltage Maximum Supply Voltage: 24V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 115688-LTC1759CG#PBF Packaging: Tube/Rail Battery Chemistry: Smart Batteries Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 8.184A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 36-SSOP Programmable Fault Protection: Over Current, Over Voltage Maximum Supply Voltage: 24V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC1759CG#PBF - 115688-LTC1759CG#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC1759CG#PBF
115688-LTC1759CG#PBF
PMIC - PMIC - Battery Chargers - LTC1759CG#PBF 115688-LTC1759CG#PBF
Manufacturer: Linear Technology Win Source Part Number: 115688-LTC1759CG#PBF Packaging: Tube/Rail Battery Chemistry: Smart Batteries Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 8.184A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 36-SSOP Programmable Fault Protection: Over Current, Over Voltage Maximum Supply Voltage: 24V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 115688-LTC1759CG#PBF
Packaging: Tube/Rail
Battery Chemistry: Smart Batteries
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 8.184A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 36-SSOP
Programmable Fault Protection: Over Current, Over Voltage
Maximum Supply Voltage: 24V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 115688-LTC1759CG#PBF
Product Name PMIC - PMIC - Battery Chargers - LTC1759CG#PBF
Charger Type Linear
Features Over Voltage Protection; Over Current Protection
Package Type SOP; SSOP; 36-SSOP
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4057ES5-4.2#TRPBF - 119150-LTC4057ES5-4.2#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type TSOT-23-5
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTM8061IV-8.2#PBF - 784646-LTM8061IV-8.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 2
Charge Current 2000 mA
View Details
PMIC - PMIC - Battery Chargers - LT3652IDD#TRPBF - 781179-LT3652IDD#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Charge Current 2000 mA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Chargers - LTC1730EGN-4#PBF - 134040-LTC1730EGN-4#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Current Protection
Package Type SOP; SSOP; 16-SSOP
View Details