Win Source Electronics Board Mount LED Drivers - LTC3217EUD#TRPBF 783270-LTC3217EUD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783270-LTC3217EUD#TR PBF Packaging: Reel package Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-WFQFN Exposed Pad Mounting: SMD Frequency: 850kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 4 Dimming: PWM Family Name: LTC3217 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN-EP (3x3) Voltage Supply MAX: 4.5V Output Current per Channel: 150mA Voltage Supply MIN: 2.9V Alternative Parts (Cross-Reference): RT9269GE; RT9368GQW; SP6887ER4-L/TR; SP7611AEC6/TR; Introduction Date: October 28, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783270-LTC3217EUD#TR PBF Packaging: Reel package Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-WFQFN Exposed Pad Mounting: SMD Frequency: 850kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 4 Dimming: PWM Family Name: LTC3217 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN-EP (3x3) Voltage Supply MAX: 4.5V Output Current per Channel: 150mA Voltage Supply MIN: 2.9V Alternative Parts (Cross-Reference): RT9269GE; RT9368GQW; SP6887ER4-L/TR; SP7611AEC6/TR; Introduction Date: October 28, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LTC3217EUD#TRPBF - 783270-LTC3217EUD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LTC3217EUD#TRPBF
783270-LTC3217EUD#TRPBF
Board Mount LED Drivers - LTC3217EUD#TRPBF 783270-LTC3217EUD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783270-LTC3217EUD#TR PBF Packaging: Reel package Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-WFQFN Exposed Pad Mounting: SMD Frequency: 850kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 4 Dimming: PWM Family Name: LTC3217 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN-EP (3x3) Voltage Supply MAX: 4.5V Output Current per Channel: 150mA Voltage Supply MIN: 2.9V Alternative Parts (Cross-Reference): RT9269GE; RT9368GQW; SP6887ER4-L/TR; SP7611AEC6/TR; Introduction Date: October 28, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783270-LTC3217EUD#TRPBF
Packaging: Reel package
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-WFQFN Exposed Pad
Mounting: SMD
Frequency: 850kHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 4
Dimming: PWM
Family Name: LTC3217
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QFN-EP (3x3)
Voltage Supply MAX: 4.5V
Output Current per Channel: 150mA
Voltage Supply MIN: 2.9V
Alternative Parts (Cross-Reference): RT9269GE; RT9368GQW; SP6887ER4-L/TR; SP7611AEC6/TR;
Introduction Date: October 28, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 783270-LTC3217EUD#TRPBF
Product Name Board Mount LED Drivers - LTC3217EUD#TRPBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LT3755IMSE-2#PBF - 1059629-LT3755IMSE-2#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 volts
Output Voltage 75 volts
View Details
Board Mount LED Drivers - LT3492EUFD#PBF - 781060-LT3492EUFD#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3517EUF#TRPBF - 1059428-LT3517EUF#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 volts
Output Current 1500 milliamps
View Details
PMIC - PMIC - LED Drivers - LT3797EUKG#PBF - 1059689-LT3797EUKG#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.5 volts
Package Type 52-QFN (7x8)
View Details